EN
  • EN
  • DE

LTC1660CGN#PBF

Part No LTC1660CGN#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC D/A CONV 10BIT OCTAL 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 8
Settling Time 30μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.6, ±0.2
Temperature Range - Operating 0°C to 70°C
Case / Package 16-SSOP
Win Source Part Number 020495-LTC1660CGN#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1660CGN#PBF CAD Model

Description

The LTC1660CGN#PBF is a state-of-the-art digital-to-analog converter (DAC) from Linear Technology, designed for precision applications requiring multiple DACs in a compact form factor. This 10-bit DAC features an octal (eight-channel) configuration, providing a versatile solution for complex analog output tasks. It is housed in a narrow 16-lead SSOP package, making it suitable for space-constrained applications.

Key Features

  • Resolution: Each of the eight DACs offers a 10-bit resolution, ensuring fine granularity and high precision in analog output signals.
  • Interface: The device includes a 3-wire SPI-compatible serial interface, allowing for easy communication with microcontrollers and digital systems.
  • Output Range: The LTC1660CGN#PBF supports a wide output range, which can be set to either unipolar or bipolar modes, providing flexibility for various application requirements.
  • Low Power Consumption: Designed for efficiency, the DAC operates with low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Settling Time: It boasts a fast settling time, enabling rapid updates to the analog output and making it suitable for high-speed applications.

Applications

The LTC1660CGN#PBF is ideal for a variety of applications, including:

  • Process control systems
  • Data acquisition systems
  • Automated test equipment
  • Programmable logic controllers (PLC)
  • Multichannel systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1660CGN#PBF is no exception. It is designed to meet stringent specifications and undergoes rigorous testing to ensure high reliability and performance in demanding environments. The product's part number ending with 'PBF' indicates that it is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

The LTC1660CGN#PBF DAC from Linear Technology is an excellent choice for designers looking for a high-performance, multi-channel analog output solution. Its compact size, low power consumption, and high precision make it a versatile component for a wide range of electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4754 $50.9508
5+ $20.9029 $104.5145
8+ $20.2497 $161.9976
11+ $19.5965 $215.5615
14+ $18.9433 $265.2062
18+ $16.9836 $305.7048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,029 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess