EN
  • EN
  • DE
  • IT

LTC1662IMS8

Part No LTC1662IMS8
Manufacturer Linear Technology
Description Ultralow Power, Dual 10-Bit DAC in MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207896-LTC1662IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1662IMS8 CAD Model

Description

Product Overview: LTC1662IMS8 from Linear Technology

The LTC1662IMS8 is a high-performance, dual 10-bit digital-to-analog converter (DAC) integrated circuit designed by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This product is specifically crafted for applications requiring precise digital control over analog outputs, making it an ideal choice for a wide range of applications including process control systems, automatic tuning, and digital gain and offset adjustment.

Key Features

  • Resolution: The LTC1662IMS8 offers a 10-bit resolution, ensuring fine granularity in the analog output, which is essential for applications that demand high precision.
  • Channel Configuration: This device includes two independent DAC channels, allowing for simultaneous output of two different analog signals from a single chip.
  • Output Range: The DAC provides a rail-to-rail output swing, which maximizes the dynamic range of the output signal and is compatible with a wide range of downstream analog components.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply, making it versatile for use in both low-voltage and standard digital systems.
  • Package: The LTC1662IMS8 is offered in an MSOP-8 package, which is compact and suitable for space-constrained applications.
  • Interface: The device features a simple 3-wire SPI-compatible serial interface, which facilitates easy communication with microcontrollers or digital systems.
  • Power Consumption: It boasts a low power consumption, which is critical for portable and battery-powered applications.

Applications

The LTC1662IMS8 is well-suited for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Programmable Filters and Oscillators
  • Data Acquisition Systems
  • Industrial Control Systems
  • Portable Battery-Powered Instruments

Linear Technology's LTC1662IMS8 is a robust and reliable DAC solution that offers precise control and high performance. Its dual-channel output and low power consumption make it an excellent choice for designers looking to add analog control functionality to their digital systems without compromising on space or power efficiency.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4186 $57.0930
12+ $9.3691 $112.4292
19+ $9.0764 $172.4516
26+ $8.7836 $228.3736
33+ $8.4908 $280.1964
45+ $7.6124 $342.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess