EN
  • EN
  • DE

LTC1682CMS8

Part No LTC1682CMS8
Manufacturer Linear Technology
Description Doubler Charge Pumps with Low Noise Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207919-LTC1682CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1682CMS8 CAD Model

Description

LTC1682CMS8 - High Power Inductorless DC/DC Converter

The LTC1682CMS8, designed and manufactured by Linear Technology, is a highly integrated and efficient DC/DC converter that delivers outstanding performance without the need for an external inductor. This device is specifically tailored for applications that demand a compact power solution with a high power density. Its inductorless design makes it an ideal choice for space-constrained applications such as handheld devices, portable media players, and other battery-operated equipment.

Key Features:

  • Inductorless Design: The LTC1682CMS8 utilizes switched-capacitor technology to provide a high-efficiency voltage doubling or inverting power supply without the need for bulky inductors, thus saving on board space and reducing overall system complexity.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.2V to 6V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries or multi-cell alkaline/NiCd/NiMH batteries.
  • Adjustable Output Voltage: Output voltage can be set to either a fixed value or adjusted using two external resistors, offering flexibility to match the voltage requirements of different loads.
  • Low Quiescent Current: The LTC1682CMS8 boasts a low quiescent current, which helps to maximize battery life in portable applications.
  • High Switching Frequency: With its high switching frequency of up to 1MHz, the LTC1682 allows for smaller external components, further reducing the overall solution footprint.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage under high load conditions.

Applications:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Devices
  • Energy Harvesting Systems

The LTC1682CMS8 comes in a compact MSOP-8 package, which is highly suitable for modern, space-sensitive electronic designs. Its robust design and flexible configuration options make it a versatile choice for engineers looking to implement a reliable power supply solution without compromising on space or efficiency.

Whether for new designs or for upgrading existing applications, the LTC1682CMS8 from Linear Technology stands out as a high-performance, inductorless power converter that meets the rigorous demands of today's portable and space-constrained electronic devices.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3791 $62.0595
105+ $1.1319 $118.8495
160+ $1.0961 $175.3760
220+ $1.0603 $233.2660
285+ $1.0256 $292.2960
380+ $0.9194 $349.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess