Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 21nC @ 5V
Max Input Capacitance 2200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 9 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 212261-STD60NH03LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD60NH03LT4 CAD Model

Description

Overview of STD60NH03LT4 - STMicroelectronics

The STD60NH03LT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This Power MOSFET is part of the STripFET™ III series, which is renowned for its low on-resistance and low gate charge, making it highly efficient for a wide range of applications.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, making it compatible with a variety of control circuits and allowing for efficient switching performance.
  • High Current Capability: With a continuous drain current of up to 60A, the STD60NH03LT4 is capable of handling high current loads, making it suitable for demanding applications.
  • Low On-resistance (RDS(on)): The low RDS(on) of this MOSFET minimizes conduction losses, which enhances overall efficiency and reduces thermal stress in circuits.
  • 100% Avalanche Tested: This feature guarantees the MOSFET's reliability and ruggedness in applications where the device may be subjected to high energy pulses.

Applications

The STD60NH03LT4 is designed for a variety of applications that require efficient power management and high current handling capabilities. Some of the typical applications include:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Automotive applications
  • Power management in computing and telecom systems

Technical Specifications

Some of the key technical specifications of the STD60NH03LT4 include:

  • Drain-source Voltage (Vds): 30V
  • Continuous Drain Current (Id): 60A
  • Gate-source Voltage (Vgs): ±20V
  • On-resistance (RDS(on)): 8.5 mOhm max
  • Power Dissipation (Pd): 110W
  • Operating Temperature Range: -55°C to 175°C

Quality and Reliability

STMicroelectronics is committed to providing high-quality products. The STD60NH03LT4 is manufactured with state-of-the-art technology and is subjected to rigorous testing to ensure high performance and reliability for end-users.

For more detailed information, datasheets, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
Vishay
Lowest to $0.4949
ECAD model for SST215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2383 $68.1065
130+ $1.0160 $132.0800
200+ $0.9844 $196.8800
275+ $0.9526 $261.9650
355+ $0.9208 $326.8840
475+ $0.8256 $392.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,900 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention