Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1000V (1kV)
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 18nC @ 10V
Max Input Capacitance 601pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 6 Ohm @ 1.25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031138-STD3NK100Z
Family Name STD3NK100Z
Introduction Date May 12, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD3NK100Z CAD Model

Description

STD3NK100Z - STMicroelectronics N-Channel MOSFET

The STD3NK100Z is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of STMicroelectronics' STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for power efficiency and switching performance.

With a drain-source voltage (V<sub>DS) of 1000V, the STD3NK100Z is designed to handle high voltage applications with ease. The MOSFET has a continuous drain current (I<sub>D) rating of 3A, which allows it to drive moderate loads. Additionally, the device boasts a low threshold voltage (V<sub>GS(th)), providing the ability to be driven by low-voltage control signals, enhancing its versatility in various applications.

The STD3NK100Z utilizes Zener-protected SuperMESH™ technology, which combines the benefits of reduced on-resistance and high dv/dt capability. This protection feature ensures the device's robustness and reliability, even under stressful conditions, making it suitable for use in power supply and power conversion systems.

Designed for improved power density, the STD3NK100Z comes in a TO-252 (DPAK) package, which is not only compact but also offers excellent thermal performance. This makes it an ideal choice for space-constrained applications where efficient heat dissipation is critical.

Applications for the STD3NK100Z are diverse and include switch-mode power supplies (SMPS), LED lighting, DC-DC converters, motor control circuits, and other high-efficiency power management systems. Its high breakdown voltage and fast switching characteristics also make it suitable for high-voltage pulse applications.

STMicroelectronics provides comprehensive technical support for the STD3NK100Z, including detailed datasheets, application notes, and simulation models. This level of support ensures that designers can confidently integrate this MOSFET into their designs and optimize its performance for their specific applications.

In summary, the STD3NK100Z N-Channel MOSFET from STMicroelectronics is a robust and efficient solution for designers looking to improve power management in their electronic systems. Its combination of high voltage capability, low on-resistance, and compact packaging makes it a versatile and reliable component for a wide range of power applications.

You May Also Be Interested in

Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Others
Need more? Email Us
ECAD model for SW2N60
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Vishay
Lowest to $0.4949
ECAD model for SST215
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1867 $53.4015
105+ $0.9737 $102.2385
160+ $0.9433 $150.9280
220+ $0.9129 $200.8380
285+ $0.8824 $251.4840
380+ $0.7912 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 175,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention