EN
  • EN
  • DE

LTC1688IS#PBF

Part No LTC1688IS#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR 100MBPS RS485 QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 100Mbps
Supply Voltage - Operating 3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 141124-LTC1688IS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1688IS#PBF CAD Model

Description

Linear Technology LTC1688IS#PBF High-Speed Differential Line Driver

The LTC1688IS#PBF is a high-performance, dual differential line driver designed by Linear Technology, now part of Analog Devices, to deliver precision and high-speed data transmission over twisted-pair or parallel lines. This integrated circuit is specifically engineered to drive differential signals with enhanced noise immunity and reduced electromagnetic interference (EMI), which is critical for fast data communication applications.

Constructed with advanced bipolar technology, the LTC1688IS#PBF boasts a slew rate of 10V/μs, which enables it to support signaling rates up to 10Mbps. This makes it an ideal choice for applications such as high-speed data acquisition, telecommunications, and network equipment where reliable and rapid data transfer is a necessity.

The device operates over a wide supply voltage range of 4.75V to 5.25V, ensuring compatibility with standard logic levels and providing the flexibility needed for various system designs. Additionally, the LTC1688IS#PBF features a low supply current, typically 8mA per driver, which contributes to power efficiency in your system design.

One of the key features of the LTC1688IS#PBF is its ability to reduce cross-talk and signal distortion. It achieves this through its differential output, which provides a balanced signal that is less susceptible to external noise and crosstalk between adjacent lines. This results in a cleaner, more reliable signal transmission, even in electrically noisy environments.

The LTC1688IS#PBF is available in a 16-pin narrow SOIC package, denoted by the 'IS' suffix in its part number, which is suitable for space-constrained applications. The package is also RoHS compliant, adhering to environmental standards for lead-free components.

Safety and reliability are also addressed with the inclusion of short-circuit protection and thermal shutdown features. These protect the device and the overall system from damage due to over-current conditions or excessive temperature rise, ensuring a longer operational lifespan and reduced maintenance costs.

In summary, the LTC1688IS#PBF from Linear Technology is a robust, high-speed differential line driver that offers superior signal integrity, low power consumption, and reliable protection mechanisms. Its performance and features make it a top choice for designers looking to optimize their high-speed data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6437 $75.2874
4+ $30.8871 $123.5484
6+ $29.9219 $179.5314
7+ $28.9567 $202.6969
9+ $27.9915 $251.9235
12+ $25.0958 $301.1496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess