EN
  • EN
  • DE
  • IT

LTC1693-1IS8

Part No LTC1693-1IS8
Manufacturer Linear Technology
Description High Speed Single/Dual N-Channel MOSFET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207942-LTC1693-1IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1693-1IS8 CAD Model

Description

Linear Technology's LTC1693-1IS8 High-Speed Single MOSFET Driver

The LTC1693-1IS8 is a high-speed single MOSFET driver designed by Linear Technology, which is now part of Analog Devices. This component is specifically engineered to improve the performance and reliability of power management systems by providing efficient and rapid switching of MOSFETs in a variety of applications. The LTC1693-1IS8 is housed in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

Key Features

  • High-Speed Operation: The LTC1693-1IS8 is capable of driving a 1000pF load with rise and fall times of less than 25ns, ensuring quick and efficient switching, which is crucial for reducing power losses in high-frequency power supplies.
  • High Peak Output Current: With a high peak output current of ±1.5A, this driver can easily drive large capacitive loads, making it ideal for high-power applications.
  • Adaptive Shoot-Through Protection: To prevent damage to the MOSFET, the LTC1693-1IS8 includes adaptive shoot-through protection that prevents both the high-side and low-side MOSFETs from conducting simultaneously in a half-bridge configuration.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 15V, accommodating various power systems and ensuring compatibility with a broad range of MOSFET gates.
  • Low Power Consumption: The device features a low quiescent current, which minimizes power consumption when the driver is not actively switching, thereby improving overall system efficiency.

Applications

The LTC1693-1IS8 is versatile and can be used in numerous applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Motor Controllers
  • Power Amplifiers
  • Class D Audio Amplifiers

With its robust design and high-speed performance, the LTC1693-1IS8 is a reliable choice for designers looking to optimize their power management systems. Its ability to drive large capacitive loads with fast switching times makes it an invaluable component in achieving high efficiency and performance in electronic devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2011 $57.4077
15+ $6.7292 $100.9380
24+ $6.5189 $156.4536
32+ $6.3086 $201.8752
41+ $6.0983 $250.0303
55+ $5.4674 $300.7070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess