The NXP KTY82/250 series represents a line of silicon temperature sensors designed for precise and reliable temperature measurement. These sensors are based on the principle that the resistance of silicon increases with temperature, which allows them to provide a linear output that directly correlates with the ambient temperature.
Key Features
- High Accuracy: The KTY82/250 sensors offer excellent accuracy, making them suitable for a wide range of temperature sensing applications.
- Linear Output: The temperature coefficient is positive and virtually linear, simplifying the design of temperature control circuits and reducing the need for complex algorithms.
- Long-Term Stability: These sensors are known for their stability over time, ensuring consistent performance throughout their lifespan.
- Wide Operating Temperature Range: The KTY82/250 series can operate over a broad temperature range, making it versatile for various environments.
- Robust Design: The sensors are encapsulated in a small SOD70 package, offering robustness against environmental factors.
Applications
With their high accuracy and reliability, KTY82/250 temperature sensors are ideal for a range of applications, including:
- Industrial control systems
- Automotive temperature monitoring
- Temperature compensation in electronic circuits
- Appliance temperature sensing
- Medical equipment
Technical Specifications
- Type: Silicon temperature sensor
- Resistance at 25°C: 2 kΩ (KTY82/250)
- Temperature Coefficient: Approx. +0.79%/°C
- Temperature Range: -55°C to +150°C
- Package: SOD70
The NXP KTY82/250 series temperature sensors provide a reliable solution for temperature monitoring and control in a variety of applications. Their ease of use, combined with high precision, makes them an excellent choice for designers looking to integrate temperature sensing into their systems.