EN
  • EN
  • DE
  • IT

NCP81106

Part No NCP81106
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 733046-NCP81106
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81106 CAD Model

Description

The NCP81106 from ON Semiconductor is a state-of-the-art integrated circuit designed for high-performance power management applications. It is a versatile solution that caters to a wide range of electronic devices, ensuring efficient power distribution and regulation across various components.

Main Features

  • Multi-Phase Buck Controller: The NCP81106 is equipped with a multi-phase buck controller, allowing for precise voltage regulation and excellent transient response. This feature is crucial for maintaining stability in power-intensive applications, such as computing and gaming.
  • High-Efficiency Operation: With its advanced design, the NCP81106 operates at high efficiency, which minimizes power loss and heat generation. This leads to improved system reliability and longevity.
  • Configurable Output Stages: The device supports configurable output stages, enabling designers to tailor the power solution to specific system requirements, whether it's for low-power handheld devices or high-performance servers.
  • Integrated Drivers: ON Semiconductor has integrated high-performance drivers into the NCP81106, which simplifies the design and reduces the bill of materials for the power stage.
  • Thermal Management: The NCP81106 features advanced thermal management capabilities, including over-temperature protection, to safeguard the system under varying operating conditions.

Applications

The NCP81106 is ideal for a variety of applications, including but not limited to:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Game Consoles
  • Networking and Telecommunications Equipment
  • Data Centers and Servers

Technical Specifications

The technical specifications of the NCP81106 include a wide input voltage range, support for multiple output phases, and compatibility with industry-standard protocols. The device is also designed for easy integration into existing designs, with a compact footprint and minimal external components required for operation.

Conclusion

With its combination of performance, efficiency, and versatility, the NCP81106 from ON Semiconductor is a compelling choice for designers looking to optimize their power management systems. It delivers the necessary control and protection to meet the demands of modern electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2298 $60.9192
10+ $12.4959 $124.9590
15+ $12.1056 $181.5840
20+ $11.7152 $234.3040
26+ $11.3248 $294.4448
35+ $10.1536 $355.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess