EN
  • EN
  • DE

LTC1694-1CS5#TR

Part No LTC1694-1CS5#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23-5
Manufacturer Linear Technology
Win Source Part Number 759554-LTC1694-1CS5#TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1694-1CS5#TR CAD Model

Description

LTC1694-1CS5#TR - High-Speed USB Differential Transceiver

The LTC1694-1CS5#TR is a cutting-edge differential transceiver designed by Linear Technology, a brand of Analog Devices, specifically tailored for high-speed USB data communication applications. This transceiver is an essential component for enabling USB connectivity in a wide range of electronic devices, from personal computers and mobile devices to sophisticated industrial equipment.

Key Features

  • USB Compatibility: Fully compliant with USB 1.1 and 2.0 specifications, ensuring seamless integration with existing USB systems and devices.
  • High-Speed Operation: Supports high-speed (480Mbps) and full-speed (12Mbps) operation modes, making it versatile for various data transfer requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1694-1CS5#TR features low operating current, reducing the overall power consumption of the host device.
  • Enhanced Signal Integrity: Includes integrated features such as controlled slew rates and ESD protection, enhancing signal integrity and reliability in harsh environments.
  • Compact Form Factor: Available in a small, surface-mountable ThinSOT package, it is ideal for space-constrained applications.

Applications

  • Portable Devices
  • USB Hubs and Peripherals
  • Desktop and Laptop Computers
  • Industrial Control Systems
  • Networking Equipment

Technical Specifications

The LTC1694-1CS5#TR operates over a single 3.3V supply and features a controlled slew rate to minimize EMI and reduce reflections caused by improperly terminated cables. The device also includes a low-power suspend mode that significantly reduces power consumption when the USB port is inactive. With integrated ESD protection, it can withstand up to 15kV of electrostatic discharge, providing robust protection for critical applications.

For designers and engineers, the LTC1694-1CS5#TR offers an efficient solution for implementing USB functionality with minimal external components. Its small package size and ease of use make it an excellent choice for a wide array of USB-enabled designs.

Note: Please refer to the manufacturer's datasheet for detailed technical information and ensure compatibility with your application before integrating this transceiver into your design.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess