EN
  • EN
  • DE

LTC1698EGN

Part No LTC1698EGN
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage - Operating 6 V to 12.6 V
Operating Supply Current 1.8mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 041253-LTC1698EGN
Ultra Librarian 3D Model Ultra Librarian LTC1698EGN CAD Model

Description

    

The LTC1698EGN is a high-performance, synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to deliver high efficiency and tight regulation in a compact, integrated package, making it an ideal choice for a wide range of applications, including telecommunications, networking, and portable devices.

    

Key Features:

  
        
  • High Efficiency: The LTC1698EGN offers up to 95% efficiency, which is achieved through its synchronous rectification topology and low on-resistance internal switches. This high efficiency helps to reduce power loss and heat dissipation, thereby improving system reliability and performance.
  •     
  • Wide Input Voltage Range: It operates with an input voltage range from 4V to 36V, accommodating a variety of power sources and providing flexibility in system design.
  •     
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for precise regulation tailored to the needs of the specific application.
  •     
  • High Switching Frequency: With a switching frequency of up to 550kHz, the LTC1698EGN enables the use of smaller external components, which reduces the overall footprint and bill of materials for the power supply design.
  •     
  • Integrated Features: It includes integrated features such as soft-start, overvoltage protection, and a power good signal, which contribute to a simplified design process and enhanced system protection.
  •   
    

Applications:

  
        
  • Telecommunications Infrastructure
  •     
  • Networking Equipment
  •     
  • Portable Electronic Devices
  •     
  • Industrial Systems
  •     
  • Automotive Power Systems
  •   
    

The LTC1698EGN is available in a compact 16-pin SSOP package, providing a space-saving solution for densely packed circuit boards. Its robust design and comprehensive feature set make the LTC1698EGN a versatile and reliable choice for any application requiring efficient power conversion.

You May Also Be Interested in

Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 356 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess