EN
  • EN
  • DE

LTC1702CGN#TR

Part No LTC1702CGN#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0410+
Reference case SSOP24
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719167-LTC1702CGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1702CGN#TR CAD Model

Description

LTC1702CGN#TR - High Efficiency, Dual Output Synchronous Step-Down Switching Regulator

The LTC1702CGN#TR from Linear Technology is a high-performance, dual synchronous step-down switching regulator designed to deliver efficient power conversion for a variety of applications. This advanced regulator integrates two voltage output channels, making it an ideal solution for systems requiring multiple regulated voltages. Its compact SSOP-16 package is perfect for space-constrained applications, while its tape and reel packaging (indicated by the #TR suffix) ensures compatibility with automated manufacturing processes.

Key Features:

  • Wide Input Voltage Range: The LTC1702CGN#TR operates from an input voltage range of 4V to 14V, accommodating a variety of power sources and battery chemistries.
  • Dual Output Channels: This regulator provides two output voltages, with the main channel capable of delivering up to 2A of continuous output current and the second channel capable of up to 1A. This makes it suitable for powering complex digital systems that require multiple power rails.
  • High Efficiency: The synchronous rectification design ensures high efficiency, which can exceed 90% under certain conditions. This reduces heat generation and increases battery life in portable applications.
  • Adjustable Switching Frequency: The LTC1702CGN#TR allows for an adjustable switching frequency from 200kHz to 400kHz, enabling designers to optimize the trade-off between efficiency and external component size.
  • Independent Soft-Start Capability: Each output can be independently soft-started, preventing inrush current and minimizing start-up issues.
  • Current Mode Control: The current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection under overload conditions.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.

Applications:

  • Portable Computers
  • Distributed Power Systems
  • Networking and Telecommunications Equipment
  • Industrial Control Systems

The LTC1702CGN#TR is a robust and versatile power management solution that meets the needs of modern electronic systems requiring efficient and reliable power delivery. Its advanced features and dual output capability make it an excellent choice for designers looking to optimize their power architecture for performance and space savings.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess