EN
  • EN
  • DE

LTC1706EMS-61#PBF

Part No LTC1706EMS-61#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VID VOLTAGE PROGRAMMER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications VID Voltage Programmer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 0.1μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 128411-LTC1706EMS-61#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-61#PBF CAD Model

Description

The LTC1706EMS-61#PBF is a high-performance, single-phase synchronous buck switching regulator controller from Linear Technology, designed for precision voltage regulation in a variety of applications. This device is specifically engineered to work in conjunction with external power MOSFETs to convert a wide input voltage range down to a lower output voltage with exceptional accuracy and efficiency.

Key Features:

  • Versatile Input Range: The LTC1706EMS-61#PBF operates over a wide input voltage range, making it suitable for diverse applications, from portable devices to industrial systems.
  • High Precision: This controller maintains a tight output voltage regulation with a differential remote sense that compensates for voltage drops due to PCB traces and ball grid array (BGA) packages, ensuring the voltage at the load is accurately controlled.
  • Efficient Operation: The LTC1706EMS-61#PBF features a high efficiency design, which reduces power loss and heat generation, thus extending the life of the product and the overall system reliability.
  • Programmable Frequency: The switching frequency is programmable from 100kHz to 500kHz, allowing optimization of efficiency, component size, and performance.
  • VID Inputs: It includes five-bit digital-to-analog converter (DAC) programmable voltage identification (VID) inputs that allow for dynamic adjustment of the output voltage.
  • Robust Protection Features: The device includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced system safety and reliability.

Applications:

The LTC1706EMS-61#PBF is ideal for a variety of applications including:

  • Desktop and notebook computers
  • Graphics cards and game consoles
  • DC-DC converters
  • Telecommunications equipment
  • Servers and networking equipment

Package and Quality:

This device is offered in a compact 10-lead MSOP package, which is RoHS compliant and designed for surface-mount technology (SMT). The LTC1706EMS-61#PBF is manufactured by Linear Technology under strict quality control standards, ensuring high reliability and performance for critical applications.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess