EN
  • EN
  • DE

LTC1726ES8-5#TR

Part No LTC1726ES8-5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0318+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739506-LTC1726ES8-5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1726ES8-5#TR CAD Model

Description

LTC1726ES8-5#TR - Triple Supply Monitor and Microprocessor Supervisor

The LTC1726ES8-5#TR is a precision triple supply monitor and microprocessor supervisory circuit designed by Linear Technology, now part of Analog Devices. This compact and reliable integrated circuit (IC) is engineered to monitor power supplies in microprocessor systems, providing a high level of system stability and reliability. It is particularly suitable for systems with multiple supply voltages that require simultaneous monitoring.

The LTC1726ES8-5#TR features three voltage detectors, each tailored to monitor +5V, +3.3V, and a third adjustable voltage. This adjustable input can be set to monitor a voltage down to 0.5V using an external resistive divider. The device ensures that all the monitored supply voltages are stable before enabling the microprocessor to start up, thereby preventing system errors and data corruption during power-up, power-down, or brown-out conditions.

One of the key features of the LTC1726ES8-5#TR is its tight accuracy specifications for the reset threshold voltages, with a ±1.5% threshold accuracy over the entire operating temperature range. This precision ensures reliable reset operation without false triggering. The product also includes a manual reset input, allowing for a system reset to be initiated by external hardware or software events.

The IC offers a 200ms reset timeout period after all voltages have been detected to be within their thresholds, providing a stable system reset. Furthermore, the LTC1726ES8-5#TR has a low supply current of 30µA, which makes it an energy-efficient choice for battery-powered applications.

The LTC1726ES8-5#TR is available in an 8-lead SOIC package and is characterized for operation from -40°C to 85°C, catering to a wide range of industrial applications. The part number suffix '#TR' indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes.

In summary, the LTC1726ES8-5#TR is a versatile, precise, and efficient solution for systems that require multiple voltage monitoring and stringent processor supervision to ensure safe and predictable operation.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3556 $50.8448
20+ $5.2149 $104.2980
30+ $5.0519 $151.5570
41+ $4.8889 $200.4449
53+ $4.7260 $250.4780
71+ $4.2371 $300.8341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,050 pieces
MOQ: 8 pcs
Order Increment : 2500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess