EN
  • EN
  • DE
  • IT

LTC1726IS8-5

Part No LTC1726IS8-5
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description LTC1726 - SUPERVISORY CIRCUIT 3.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Linear Technology
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Voltage - Threshold 1V, 3.085V, 4.675V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1726
Standard Package 60 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625294-LTC1726IS8-5
Ultra Librarian 3D Model Ultra Librarian LTC1726IS8-5 CAD Model

Description

Overview of LTC1726IS8-5

The LTC1726IS8-5 is a versatile triple supply monitor and microprocessor supervisory circuit produced by Linear Technology. This compact and efficient device is designed to maintain the reliability and stability of electronic systems, particularly those that require multiple voltage domains. It is housed in a space-saving 8-lead SOIC package, suitable for space-constrained applications.

Key Features

  • Triple Voltage Monitoring: The LTC1726IS8-5 monitors three voltage points, ensuring that each supply is functioning within its specified range. This is critical for systems where multiple voltages are crucial for proper operation.
  • Adjustable Reset Thresholds: Users can set precise reset thresholds for the monitored voltages, allowing for a tailored fit to specific system requirements. This flexibility ensures compatibility with a wide range of applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes very low operating current, making it ideal for battery-powered and portable applications.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC or any monitored voltage down to 1V, providing dependable system reset functionality.
  • Wide Operating Temperature Range: The LTC1726IS8-5 operates over a broad temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environments.

Applications

  • Computers and Servers
  • Automotive Systems
  • Industrial Equipment
  • Portable/Battery-Powered Devices

The LTC1726IS8-5 is engineered to provide a reliable monitoring solution that enhances system stability and prevents damage due to irregular voltage levels. Its combination of precision, flexibility, and low power consumption makes it an excellent choice for a diverse array of electronic systems. With Linear Technology's reputation for high-quality components, the LTC1726IS8-5 is a dependable choice for designers looking to safeguard their critical power supplies.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6302 $67.4114
17+ $7.9018 $134.3306
26+ $7.6550 $199.0300
35+ $7.4079 $259.2765
46+ $7.1611 $329.4106
61+ $6.4202 $391.6322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess