EN
  • EN
  • DE
  • IT

MC74AC20DR2G

Part No MC74AC20DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.1 V to 3.85 V
Max Propagation Delay @ V, Max CL 7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 044514-MC74AC20DR2G
Ultra Librarian 3D Model Ultra Librarian MC74AC20DR2G CAD Model

Description

Product Overview: MC74AC20DR2G from ON Semiconductor

The MC74AC20DR2G is a high-performance, dual 4-input NAND gate IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced integrated circuit is part of the AC series, which is fabricated with silicon gate CMOS technology to achieve high-speed operation while maintaining CMOS low power dissipation.

Key Features

  • Logic Type: Dual 4-Input NAND Gate
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: 2V to 6V
  • High-Speed Performance: t<sub>PD = 4.5ns (Typ) at V<sub>CC = 5V
  • Low Power Dissipation: I<sub>CC = 2µA (Max) at TA = 25°C

Product Description

The MC74AC20DR2G is specifically designed to meet the rigorous demands of high-speed data processing systems and other applications requiring a high degree of drive capability. The dual 4-input configuration allows for the integration of complex logic functions in a small footprint, making it an ideal choice for space-constrained applications.

With its wide operating voltage range, the device is compatible with a variety of logic levels, making it suitable for interfacing with both CMOS and TTL logic families. This flexibility ensures that the MC74AC20DR2G can be used in mixed-voltage systems without the need for additional level shifting components.

The device's high-speed performance is complemented by its low power consumption, which is a hallmark of CMOS technology. This makes the MC74AC20DR2G an energy-efficient solution for today's battery-operated and power-sensitive applications. Additionally, the SOIC-14 packaging allows for efficient use of PCB space and is well-suited for automated assembly processes.

Overall, the MC74AC20DR2G from ON Semiconductor represents a reliable and efficient solution for designers looking to implement dual 4-input NAND gate logic in their systems. Its combination of speed, power efficiency, and compact form factor makes it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.3260
Nexperia USA Inc.
IC GATE NAND SCHMIT 4CH 2IN 14SO
Lowest to $0.6240
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8VSSOP
Lowest to $0.4309
Nexperia USA Inc.
IC GATE AND OD 1CH 2-INP 5X2SON
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.4238
Nexperia USA Inc.
IC GATE OR 1CH 2-INP 5TSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
74AUP1T08GW-Q100/SOT353/UMT5
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 2CH 2-IN 6TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4393 $50.5195
280+ $0.3604 $100.9120
430+ $0.3492 $150.1560
595+ $0.3379 $201.0505
770+ $0.3267 $251.5590
1,025+ $0.2929 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess