EN
  • EN
  • DE

74AUP1T08GW-Q100H

Part No 74AUP1T08GW-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description 74AUP1T08GW-Q100/SOT353/UMT5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AUP
Package Tape & Reel
Product Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 2.3V ~ 3.6V
Current - Quiescent (Max) 1.2 µA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.6V ~ 0.85V
Input Logic Level - High 1.1V ~ 1.16V
Max Propagation Delay @ V, Max CL 7ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-TSSOP
Package / Case 5-TSSOP, SC-70-5, SOT-353
Base Product Number 74AUP1T08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371189-74AUP1T08GW-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AUP1T08GW-Q100H CAD Model

Description

The 1371189-74AUP1T08GW-Q100H is an integrated circuit (IC) logic gate and inverter from Nexperia USA Inc. It belongs to the 74AUP series, designed for automotive applications and compliant with the AEC-Q100 standard.

  • Gate Type: AND gate
  • Package: 5-TSSOP
  • Installation: Surface mount
  • Voltage Supply: 2.3V to 3.6V
  • Feature: Schmitt trigger
  • Propagation Delay: 7ns @ 3.3V and 30pF load
  • Current Quiescent: 1.2 µA
  • Output Current: 4mA in both high and low states

You May Also Be Interested in

Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess