EN
  • EN
  • DE
  • IT

MC100EP16DG

Part No MC100EP16DG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR ECL DIFF 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207759-MC100EP16DG
Ultra Librarian 3D Model Ultra Librarian MC100EP16DG CAD Model

Description

ON Semiconductor MC100EP16DG Overview

The MC100EP16DG is a high-performance, 5V ECL Differential Receiver/Driver designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This versatile component is a crucial element in applications requiring high-speed data transmission and reception. With its differential design, the MC100EP16DG ensures excellent noise immunity and minimizes signal disturbances, making it an ideal choice for demanding environments.

Key Features

  • High-Speed Performance: The device is capable of handling clock rates and data speeds up to 3.2 GHz, making it suitable for high-frequency applications.
  • Differential ECL Inputs and Outputs: It features fully differential inputs and outputs, providing a balanced signal transmission that enhances noise immunity.
  • PECL Mode Operation: The MC100EP16DG can also operate in PECL mode by applying the appropriate power supply levels, offering design flexibility.
  • Temperature Range: This component is designed to operate over a full industrial temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.
  • Power Supply: It requires a single 5V power supply for typical ECL operation, simplifying power management in system design.
  • Package: The device comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The MC100EP16DG is widely used in high-speed communication infrastructure, automated test equipment, and high-frequency signal processing. Its ability to function effectively in high-noise environments makes it a preferred choice for applications such as:

  • Advanced telecommunications systems
  • High-speed data acquisition and generation
  • High-speed digital signal processing (DSP)
  • Servers and data centers
  • Networking equipment such as routers and switches

With its robust design and high-speed capabilities, the MC100EP16DG from ON Semiconductor is a reliable and efficient solution for any application requiring fast and accurate data transmission and reception.

You May Also Be Interested in

ON Semiconductor
IC ARITHMETIC LOGIC 4BIT 20-DIP
Need more? Email Us
National Semiconductor (TI)
ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
54F283 4-BIT BINARY FULL ADDERS / IC
Need more? Email Us
Texas Instruments
IC BIN FULL 4BIT ADD CAR 16SOIC
Lowest to $0.9780
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR, LS SERIES
Need more? Email Us
Texas Instruments
IC 4BIT BINARY FULL ADDER 16DIP
Need more? Email Us
National Semiconductor (TI)
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
National Semiconductor (TI)
54F283 4-BIT BINARY FULL ADDERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8470 $64.2350
11+ $10.5411 $115.9521
17+ $10.2117 $173.5989
23+ $9.8823 $227.2929
30+ $9.5529 $286.5870
40+ $8.5646 $342.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess