EN
  • EN
  • DE

LTC1727ES8-5

Part No LTC1727ES8-5
Manufacturer Linear Technology
Description Micropower Precision Triple Supply Monitors in 8-Lead MSOP and 5-Lead SOT-23 Packages
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207986-LTC1727ES8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1727ES8-5 CAD Model

Description

LTC1727ES8-5 Microprocessor Supervisory Circuit

The LTC1727ES8-5 is a high-performance microprocessor supervisory circuit designed by Linear Technology to maintain system integrity during power fluctuations and operational challenges. This precision monitoring device is ideal for microprocessor systems, power supply control, and other digital systems that require voltage monitoring and processor reset functionality.

Encased in an 8-lead SOIC package, the LTC1727ES8-5 offers a trio of monitoring functions: a reset output during power-up, power-down, and brownout conditions; a 5V voltage monitor; and a watchdog timer to ensure proper microprocessor operation. The reset output is guaranteed to remain in the active condition for a minimum of 200ms after VCC has risen above the reset threshold level, providing ample time for the system to stabilize.

One of the key features of the LTC1727ES8-5 is its precision 5V monitoring capability. This ensures that the system operates within the appropriate voltage range, triggering a reset signal if the monitored voltage falls below the preset threshold. The device's tight reset threshold accuracy of ±1.5% ensures reliable operation even in the most critical applications.

The integrated watchdog timer is another critical feature, designed to reset the microprocessor if it fails to strobe within a preset timeout period. This function is crucial for systems that cannot afford to hang or become unresponsive, thereby enhancing the overall reliability and safety of the system.

With its low supply current of only 30µA, the LTC1727ES8-5 is an energy-efficient choice, reducing the overall power consumption of the system it monitors. The device operates over a wide temperature range from -40°C to 85°C, making it suitable for a variety of challenging environments and applications.

In summary, the LTC1727ES8-5 from Linear Technology is an essential component for systems requiring accurate voltage monitoring, reliable processor reset, and watchdog functionality. Its combination of features, precision, and low power consumption makes it a valuable addition to any sensitive microprocessor-based system.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1899 $65.6970
65+ $1.7972 $116.8180
100+ $1.7406 $174.0600
140+ $1.6851 $235.9140
180+ $1.6286 $293.1480
240+ $1.4599 $350.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess