EN
  • EN
  • DE

LTC1728ES5-5#TR

Part No LTC1728ES5-5#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOT23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719170-LTC1728ES5-5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1728ES5-5#TR CAD Model

Description

Linear Technology LTC1728ES5-5#TR Microprocessor Supervisory Circuit

The LTC1728ES5-5#TR is a high-performance microprocessor supervisory circuit designed by Linear Technology to monitor power supplies in digital systems. It ensures that the microprocessor has a reset signal active whenever the power supply falls below a designated threshold. This precision monitoring capability is crucial for systems that require consistent and reliable operations, such as embedded systems, portable electronics, and industrial control systems.

With a fixed threshold voltage of 5V, the LTC1728ES5-5#TR provides a robust solution for systems that operate at this standard logic level. Its tight 1.5% threshold accuracy guarantees that the reset signal is generated accurately at the right voltage level, preventing any premature or delayed system resets that could lead to system malfunctions or data corruption.

One of the key features of this supervisory circuit is its low power consumption. The LTC1728ES5-5#TR operates with a quiescent current of only 10µA, making it an excellent choice for battery-powered and portable applications where power efficiency is paramount. Additionally, the device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

The supervisory circuit also includes a manual reset input, allowing for a system reset to be triggered externally. This feature adds an extra layer of control for system maintenance or emergency interventions. When the monitored supply voltage falls below the reset threshold, the LTC1728ES5-5#TR asserts a reset signal for a minimum of 200ms after the supply voltage rises above the reset threshold, ensuring that the system has adequate time to stabilize before resuming operation.

For systems that require a reliable monitoring solution, the LTC1728ES5-5#TR provides a combination of precision, low power consumption, and a small footprint. This makes it an excellent choice for designers looking to enhance system reliability without compromising on performance or space.

Overall, the LTC1728ES5-5#TR from Linear Technology is a dependable and efficient supervisory circuit that offers peace of mind for engineers and technicians by safeguarding their digital systems from the perils of undervoltage conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess