EN
  • EN
  • DE

NCP6924CFCHT1G

Part No NCP6924CFCHT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG 6OUT BCK/LNR SYNC 30WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (4)
Number of Outputs 6
Frequency - Switching 3MHz
Voltage/Current - Output 1 0.6V ~ 3.3V, 1A
Voltage/Current - Output 2 0.6V ~ 3.3V, 850mA
Voltage/Current - Output 3 1V ~ 3.3V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 30-UFBGA, WLCSP
Supplier Device Package 30-WLCSP (2.46x2.06)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802513-NCP6924CFCHT1G
Ultra Librarian 3D Model Ultra Librarian NCP6924CFCHT1G CAD Model

Description

ON Semiconductor NCP6924CFCHT1G

The NCP6924CFCHT1G is a high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding needs of modern electronic applications. This power management IC is particularly well-suited for portable devices due to its compact footprint and efficient operation.

At the heart of this IC is a dual step-down, co-synchronous buck converter which is capable of delivering a high level of efficiency while maintaining a stable output voltage. This feature makes the NCP6924CFCHT1G an ideal choice for systems that require a reliable power source with minimized power losses, such as smartphones, tablets, and other battery-operated devices.

Key Features:

  • Input Voltage Range: The device supports a wide input voltage range, typically from 2.7V to 5.5V, which allows for flexible usage in various applications.
  • Output Voltage: The output voltage is adjustable, providing design flexibility to match the voltage requirements of different loads.
  • High Efficiency: The NCP6924CFCHT1G is designed for high efficiency, which is crucial for extending battery life in portable applications.
  • Power-Saving Modes: It includes power-saving modes such as automatic PFM/PWM mode, which helps reduce power consumption during light load conditions.
  • Protection Features: The IC incorporates multiple protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
  • Compact Package: It comes in a compact 20-bump WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications.

Given its robust feature set, the NCP6924CFCHT1G from ON Semiconductor is a versatile solution that meets the requirements of a wide range of power management tasks. Its high level of integration reduces the need for external components, simplifying design and reducing overall system cost. Whether it's for mobile phones, personal media players, or other portable devices, the NCP6924CFCHT1G stands out as a reliable and efficient choice for designers looking to optimize their power management subsystems.

You May Also Be Interested in

Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $8.0471
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6001 $64.0040
90+ $1.3130 $118.1700
140+ $1.2720 $178.0800
190+ $1.2309 $233.8710
245+ $1.1899 $291.5255
325+ $1.0668 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess