EN
  • EN
  • DE

MAX1782ETM+

Part No MAX1782ETM+
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Advance Smart Battery - Pack Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075089-MAX1782ETM+
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1782ETM+ CAD Model

Description

Maxim Integrated MAX1782ETM+ Battery Management IC

The MAX1782ETM+ from Maxim Integrated is a sophisticated battery management integrated circuit (IC) designed to optimize the performance and extend the life of lithium-ion (Li+) batteries. This high-precision IC is ideal for complex multi-cell battery packs, commonly used in portable consumer electronics, medical devices, and electric vehicles.

The MAX1782ETM+ boasts an impressive array of features aimed at providing comprehensive management for Li+ battery packs. It includes integrated cell balancing, which ensures all the cells within a battery pack charge at the same rate and to the same capacity, thereby maximizing the pack's overall efficiency and lifespan. Additionally, the IC provides critical safety functions, such as overvoltage, undervoltage, and overtemperature protection, safeguarding the battery from operating outside its safe limits.

One of the standout features of the MAX1782ETM+ is its ability to monitor up to 12 series-connected cells with high accuracy, which is essential for maintaining the health and balance of each cell within a battery pack. The IC's data acquisition system includes a high-resolution ADC that ensures precise voltage and current measurements, allowing for real-time monitoring and management of the battery's state of charge (SOC) and state of health (SOH).

The device is equipped with a serial interface for communication with a host controller, enabling easy integration into existing battery management systems. The MAX1782ETM+ also includes nonvolatile memory for storing critical battery parameters and configuration settings, ensuring that the battery pack retains its optimal configuration even after power cycles.

Housed in a compact 48-pin TQFN package, the MAX1782ETM+ is designed to take up minimal space on a printed circuit board (PCB), making it a perfect choice for space-constrained applications. With its advanced features and compact design, the MAX1782ETM+ from Maxim Integrated is a leading solution for modern, high-performance battery management.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,836 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess