EN
  • EN
  • DE

MAX9213ETM+

Part No MAX9213ETM+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Serializer
Data Rate 1.785Gbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 21
Number of Outputs 3
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN (7x7)
Win Source Part Number 787180-MAX9213ETM+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9213
Introduction Date July 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX9213ETM+ CAD Model

Description

Maxim Integrated MAX9213ETM+ High-Speed Serial Link Serializer

The Maxim Integrated MAX9213ETM+ is a compact, high-efficiency serializer that is part of the high-speed serial link family designed to reduce the number of data wires needed for communication in automotive and industrial applications. This powerful serializer boasts an impressive data transmission rate, making it an ideal choice for applications requiring high-speed data transfer and minimal cabling.

Key Features:

  • High-Speed Data Transfer: The MAX9213ETM+ is capable of serializing 27 bits of parallel data to a high-speed serial stream that can be transmitted over a single pair of differential cables, significantly simplifying board layout and cable harnesses.
  • LVDS Interface: It utilizes Low-Voltage Differential Signaling (LVDS) to achieve high data rates and robust noise immunity, ensuring reliable operation even in harsh electrical environments.
  • Programmable Spread Spectrum: The device includes a programmable spread spectrum feature for reduced EMI, which is crucial for meeting stringent automotive and industrial standards.
  • Integrated Features: The serializer integrates a DC-balanced encoding scheme, which allows for AC-coupling and supports hot-swapping capabilities.
  • Compatibility: It is designed to be compatible with the MAX9212 deserializer, providing a complete high-speed serial link solution.

Applications:

  • Automotive infotainment and camera systems
  • Industrial video cameras and machine vision systems
  • High-resolution displays and signage

The MAX9213ETM+ operates over the -40°C to +105°C temperature range, making it suitable for the demanding conditions of automotive and industrial environments. Its small 48-pin LQFP package allows for a compact footprint on PCBs, further aiding in the design of space-constrained systems.

With its robust feature set and high-speed capabilities, the Maxim Integrated MAX9213ETM+ serializer is a versatile component that addresses the need for efficient, high-performance data transmission in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
DC-BALANCED LVDS SERIALIZER
Lowest to $6.7708
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess