EN
  • EN
  • DE

LTC1734ES6-4.2#TRMPBF

Part No LTC1734ES6-4.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION LIN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature
Charge Current - Max 700mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 8V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 096832-LTC1734ES6-4.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC1734ES6-4.2#TRMPBF CAD Model

Description

Linear Technology LTC1734ES6-4.2#TRMPBF Lithium-Ion Battery Charger

The LTC1734ES6-4.2#TRMPBF from Linear Technology is a compact, high-efficiency, single-cell lithium-ion (Li-Ion) battery charger designed to extend the life and performance of your portable devices. This advanced charging IC is engineered to provide a simple and efficient solution for charging 4.2V Li-Ion batteries from a variety of power sources.

With its small form factor, the LTC1734ES6-4.2#TRMPBF is available in a low-profile SOT-23 package, making it an ideal choice for space-constrained applications. It is specifically tailored to deliver precise charging with a fixed float voltage of 4.2V, which ensures that the battery is charged to its full capacity without overcharging, thus enhancing the battery's longevity.

The LTC1734ES6-4.2#TRMPBF incorporates a range of features that make it a versatile and user-friendly charging solution. It offers programmable charge current up to 150mA without the need for an external sense resistor. The charge current can be easily set by selecting the appropriate value of a single external resistor. Additionally, the device includes an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged over time.

Safety is a key concern when dealing with Li-Ion batteries, and the LTC1734ES6-4.2#TRMPBF addresses this with its integrated thermal feedback that regulates the charge current to limit the temperature rise during operation. This thermal protection, along with features such as undervoltage lockout, automatic shutdown, and end-of-charge indication, provides a comprehensive safety net for your charging requirements.

Whether you're designing portable consumer electronics, medical devices, or any other application requiring a reliable and efficient Li-Ion battery charging solution, the LTC1734ES6-4.2#TRMPBF is an excellent choice that combines performance, safety, and convenience in a tiny package.

Key Features:

  • Fixed 4.2V Float Voltage with ±1% Accuracy
  • Programmable Charge Current Up to 150mA
  • No External Sense Resistor Required
  • Thermal Regulation Maximizes Charge Rate Without Risk of Overheating
  • Automatic Recharge Feature
  • Low Profile (1mm) SOT-23 Package
  • Integrated Safety Features Including Thermal Feedback and Undervoltage Lockout

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3378 $50.7024
20+ $5.2003 $104.0060
30+ $5.0378 $151.1340
42+ $4.8753 $204.7626
54+ $4.7127 $254.4858
72+ $4.2252 $304.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess