EN
  • EN
  • DE

LTC1734ES6

Part No LTC1734ES6
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303178-LTC1734ES6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1734ES6 CAD Model

Description

Linear Technology's LTC1734ES6 Lithium-Ion Battery Charger

The LTC1734ES6 from Linear Technology is a compact, highly efficient, single-cell lithium-ion battery charger integrated circuit designed for portable electronic devices. This versatile component is housed in a small SOT-23 package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

One of the standout features of the LTC1734ES6 is its ability to provide a constant-current/constant-voltage charge characteristic, which is optimal for lithium-ion batteries, ensuring both safe and thorough charging. The charge current is programmable, allowing designers to tailor the charging profile to the specific needs of their application. This flexibility is achieved by setting a single external resistor, which makes the LTC1734ES6 not only versatile but also user-friendly.

The LTC1734ES6 also boasts an impressive range of built-in safety features. It includes automatic recharge, which initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged over time. Additionally, it has thermal regulation, which protects the charger by reducing the charge current if the die temperature exceeds a safe threshold. This feature is crucial for preventing thermal runaway and ensuring the longevity and safety of both the charger and the battery.

Another significant advantage of the LTC1734ES6 is its low dropout voltage. The device operates efficiently even with a minimal difference between the input voltage and the battery voltage, which enhances its performance in low-power conditions. It also has a very low self-consumption current, which is essential for maximizing battery life, especially in standby or maintenance charge modes.

With its precision end-of-charge control, the LTC1734ES6 terminates the charge cycle when the charge current falls to 1/10th of the programmed value after the final float voltage is reached. This precision ensures that the battery is not overcharged, which can extend the battery's lifespan.

In summary, the LTC1734ES6 is a reliable, efficient, and feature-rich solution for charging single-cell lithium-ion batteries in portable devices. Its compact size, programmable charge current, and comprehensive safety features make it an excellent choice for designers looking to incorporate a robust charging solution into their products.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Chipown
SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2329
Texas Instruments
55V wide VIN four-switch buck
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7240 $51.5160
22+ $4.6966 $103.3252
33+ $4.5498 $150.1434
46+ $4.4031 $202.5426
59+ $4.2563 $251.1217
79+ $3.8160 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess