EN
  • EN
  • DE

LTC1735CS-1#TRPBF

Part No LTC1735CS-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 101402-LTC1735CS-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1735CS-1#TRPBF CAD Model

Description

The LTC1735CS-1#TRPBF is a versatile and high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices. This component is well-suited for a variety of applications that require efficient voltage conversion and power management.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4V to 36V into a lower, regulated voltage with high efficiency, which is essential for battery-powered devices and energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to the input voltage level, providing flexibility in design for various applications.
  • High Current Output: The LTC1735CS-1#TRPBF can deliver up to 5A of continuous output current, making it suitable for powering a wide range of devices, from microprocessors to industrial controls.
  • Constant Frequency Operation: With a constant operating frequency up to 550kHz, it allows the use of small inductors and capacitors, leading to a compact power supply design.
  • Synchronous Rectification: It features internal synchronous rectification, which enhances efficiency by reducing power loss in the output diode.
  • Comprehensive Protection: Includes overcurrent protection and thermal shutdown, ensuring safe operation under abnormal operating conditions.

Applications

This regulator is ideal for a broad range of applications, including but not limited to:

  • Portable electronics
  • Telecommunications
  • Automotive systems
  • Industrial equipment
  • Computing devices

Product Specifications

Parameter Value
Input Voltage Range 4V to 36V
Output Voltage Range 1.25V to VIN
Output Current Up to 5A
Switching Frequency Up to 550kHz
Package 16-Lead Narrow SOIC

The LTC1735CS-1#TRPBF is available in a 16-lead narrow SOIC package, which is suitable for space-constrained applications. With its robust design and comprehensive feature set, this regulator is an excellent choice for engineers looking to create efficient and reliable power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5158 $54.1896
27+ $3.7053 $100.0431
42+ $3.5895 $150.7590
58+ $3.4737 $201.4746
75+ $3.3579 $251.8425
100+ $3.0106 $301.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,523 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess