EN
  • EN
  • DE

IXBF55N300

Part No IXBF55N300
Manufacturer IXYS
Catalog IGBTs - Single
Description DISC IGBT BIMSFT-VERYHIVOLT I4-P / IGBT 3000 V 86 A 357 W Through Hole ISOPLUS i4-PAC™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr IXYS
Series BIMOSFET™
Package Tube
Voltage - Collector Emitter Breakdown (Max) 3000 V
Current - Collector (Ic) (Max) 86 A
Current - Collector Pulsed (Icm) 600 A
Vce(on) (Max) @ Vge, Ic 3.2V @ 15V, 55A
Power - Max 357 W
Input Type Standard
Gate Charge 335 nC
Reverse Recovery Time (trr) 1.9 µs
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case i4-Pac™-5 (3 Leads)
Supplier Device Package ISOPLUS i4-PAC™
ECCN EAR99
HTSUS 8541.29.0095
Other Names 238-IXBF55N300
Standard Package 25
Win Source Part Number 1005543-IXBF55N300
Ultra Librarian 3D Model Ultra Librarian IXBF55N300 CAD Model

Description

The IXYS BIMOSFET™ IXBF55N300 is an IGBT transistor with a maximum power rating of 357W and a collector-emitter breakdown voltage of 3000V.

  • Maximum Collector Current: 86A
  • Maximum Collector Pulsed Current: 600A
  • Gate Charge: 335nC @ 15V
  • On-State Voltage Drop: 3.2V @ 55A
  • Packaging: i4-Pac™-5 (3 Leads)
  • Mounting: through-hole
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.1353 $119.1353
2+ $115.2923 $230.5846
3+ $111.4492 $334.3476
4+ $99.9200 $399.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess