EN
  • EN
  • DE

LTC1735CS#TRPBF

Part No LTC1735CS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 303181-LTC1735CS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1735CS#TRPBF CAD Model

Description

Product Overview: LTC1735CS#TRPBF

The LTC1735CS#TRPBF is a high-performance, synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced regulator is tailored to deliver high-efficiency power conversion for a wide variety of applications, including telecommunications, networking equipment, and portable devices.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4V to 36V, making it versatile for various power supply scenarios.
  • High Efficiency: With its synchronous operation, the LTC1735CS#TRPBF can achieve efficiency levels of up to 95%, minimizing heat generation and reducing the need for external cooling solutions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 500kHz, allowing for a trade-off between efficiency and component size.
  • Powerful Drive Capability: The integrated MOSFET drivers can deliver up to 1.5A of current, ensuring robust performance even in demanding applications.
  • Soft-Start Feature: This functionality provides a controlled ramp-up of output voltage, preventing inrush current and voltage overshoot at startup.
  • Current Mode Control: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved system protection.

Protection Features

  • Overvoltage Protection: The LTC1735CS#TRPBF includes overvoltage protection, which safeguards the device and the load from voltage spikes.
  • Foldback Current Limiting: This feature reduces the output current during short-circuit conditions, protecting the regulator and the powered device.
  • Thermal Shutdown: In the event of excessive temperature, the thermal shutdown feature will turn off the device to prevent damage.

Applications

The LTC1735CS#TRPBF is ideal for a multitude of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • Portable electronic devices
  • Industrial power supplies
  • Automotive systems

Its robust feature set and flexible design options make the LTC1735CS#TRPBF a preferred choice for engineers and designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1894 $62.2728
24+ $4.8545 $116.5080
37+ $4.6870 $173.4190
54+ $4.3532 $235.0728
69+ $4.1857 $288.8133
87+ $4.0182 $349.5834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess