EN
  • EN
  • DE

LTC1735EGN#PBF

Part No LTC1735EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 30 V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 110007-LTC1735EGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1735EGN#PBF CAD Model

Description

Product Overview: LTC1735EGN#PBF

The LTC1735EGN#PBF is a high-performance step-down switching regulator controller designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This controller is specifically engineered to produce a high-efficiency power supply with a minimal number of external components, making it an ideal solution for compact and reliable power management applications.

Key Features

  • Wide Input Voltage Range: The LTC1735EGN#PBF operates over a broad input voltage range, accommodating various power sources, and making it versatile for different system requirements.
  • High Efficiency: The device employs a synchronous rectification topology, which significantly increases efficiency, especially beneficial for portable and power-sensitive applications.
  • Adjustable Switching Frequency: Users can set the switching frequency from 150kHz to 300kHz with a single resistor, allowing for flexibility in balancing efficiency and component size.
  • Low Dropout Operation: Its low dropout mode ensures the regulator maintains output regulation even when the input voltage is very close to the output voltage.
  • Powerful Drive Capability: The LTC1735EGN#PBF can drive large MOSFET gates with ease, which is critical for handling high current loads efficiently.
  • Soft-Start Feature: The built-in soft-start function gradually increases the output voltage to limit inrush current during startup, enhancing system reliability.
  • Protection Features: It includes overcurrent protection and thermal shutdown, safeguarding the regulator and the load from damage under abnormal conditions.

Applications

The LTC1735EGN#PBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Networking equipment
  • Portable electronics
  • Industrial power systems
  • Computers and servers

Package and Availability

Encased in a 16-lead SSOP package, the LTC1735EGN#PBF offers a compact footprint for space-constrained applications. Its robust design ensures performance in harsh environments, and its availability in lead-free packages makes it compliant with modern environmental standards, such as RoHS.

With its combination of features, the LTC1735EGN#PBF from Linear Technology stands out as a versatile and reliable choice for designers looking to implement an efficient power delivery system in their next project.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1040 $52.4160
10+ $10.7520 $107.5200
15+ $10.4160 $156.2400
20+ $10.0800 $201.6000
26+ $9.7440 $253.3440
35+ $8.7360 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,344 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess