EN
  • EN
  • DE

LTC1744CFW

Part No LTC1744CFW
Manufacturer Linear Technology
Description 14-Bit, 50Msps ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208027-LTC1744CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1744CFW CAD Model

Description

Linear Technology LTC1744CFW Product Overview

The LTC1744CFW from Linear Technology is a high-performance, 14-bit, 25Msps analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide range of applications. This product is part of Linear Technology's family of data converters that are renowned for their quality, reliability, and cutting-edge performance.

The LTC1744CFW features a differential input range that is optimized for a variety of signal types, making it an ideal choice for telecommunications, imaging systems, and digital signal processing applications. The device operates with a single 5V power supply, simplifying system design and power management. Its power dissipation is typically 135mW at 25Msps, which is significantly lower than other ADCs with comparable speed and resolution, making it a power-efficient solution for high-speed data acquisition systems.

One of the key attributes of the LTC1744CFW is its no missing codes performance, ensuring that the ADC provides a high level of precision and linearity across its entire operating range. The device boasts a Signal-to-Noise Ratio (SNR) of 74.5dB and a Total Harmonic Distortion (THD) of -85dB, which translates to high-fidelity signal conversion and excellent dynamic performance.

The LTC1744CFW is housed in a 48-pin TSSOP package, which is designed for space-constrained applications while still providing adequate thermal performance. Additionally, the ADC features a flexible digital interface that can be configured for two's complement or offset binary data formats, as well as an optional clock duty cycle stabilizer that ensures consistent performance over a wide range of clock duty cycles.

For developers looking to accelerate their design process, Linear Technology offers evaluation kits and comprehensive technical documentation for the LTC1744CFW. This support, combined with the device's robust feature set, makes it a compelling choice for designers who require high-speed, high-precision data conversion in their next-generation products.

Whether you are working on advanced communication systems, medical imaging, or complex instrumentation, the LTC1744CFW is engineered to meet the rigorous demands of high-speed, high-resolution data acquisition, and signal processing applications.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess