EN
  • EN
  • DE

LTC1745IFW

Part No LTC1745IFW
Manufacturer Linear Technology
Description Low Noise,12-Bit, 25Msps ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208029-LTC1745IFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1745IFW CAD Model

Description

The LTC1745IFW is a state-of-the-art high-speed analog-to-digital converter (ADC) from Linear Technology, designed to deliver unparalleled performance in data acquisition systems. This ADC features a 14-bit resolution, ensuring high-precision measurements for a wide range of applications, from medical imaging to communication systems.

Operating at a conversion rate of up to 65 Msps, the LTC1745IFW is ideal for scenarios requiring fast signal processing without sacrificing accuracy. It employs a differential sample-and-hold circuit that minimizes the impact of noise, providing clean and reliable data conversion even in electrically noisy environments.

The LTC1745IFW is built with Linear Technology's advanced silicon design, which results in a low power consumption profile. This makes it a perfect choice for portable and battery-powered devices where energy efficiency is paramount. The device operates over an industrial temperature range, ensuring consistent performance even under extreme conditions.

This ADC comes in a compact 48-pin TSSOP package, making it suitable for space-constrained applications. It features a flexible input range and includes both single-ended and differential inputs, providing designers with the versatility needed to tackle various signal types.

Moreover, the LTC1745IFW integrates seamlessly with digital signal processors (DSPs) and microcontrollers via its parallel LVDS outputs. This facilitates quick and easy data transfer, allowing for real-time data processing and analysis.

Key features of the LTC1745IFW include:

  • 14-bit resolution at 65 Msps
  • Differential sample-and-hold circuit
  • Low power consumption
  • Industrial temperature range operation
  • Parallel LVDS outputs for fast data interface
  • Flexible input range with single-ended and differential modes
  • 48-pin TSSOP package for compact design solutions

Whether for high-speed data acquisition, instrumentation, or communication systems, the LTC1745IFW by Linear Technology is engineered to meet the rigorous demands of modern electronic applications. It represents a blend of precision, speed, and reliability, making it an essential component for designers seeking to create high-performance systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4708 $70.4124
6+ $19.2585 $115.5510
10+ $18.6567 $186.5670
13+ $18.0550 $234.7150
17+ $17.4532 $296.7044
23+ $15.6479 $359.9017
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess