EN
  • EN
  • DE

LTC1746IFW#PBF

Part No LTC1746IFW#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 25MSPS LP 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 14
Sampling Rate 25M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TSSOP
Win Source Part Number 072502-LTC1746IFW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1746IFW#PBF CAD Model

Description

LTC1746IFW#PBF - 16-Bit, 50Msps ADC from Linear Technology

The LTC1746IFW#PBF is a high-performance 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide array of applications requiring digital processing of analog signals. This ADC is capable of sampling rates up to 50Msps (million samples per second), making it an ideal choice for high-speed data acquisition, imaging systems, and communication applications.

At the core of the LTC1746IFW#PBF is a 16-bit, switched-capacitor successive approximation register (SAR) ADC. This design ensures excellent stability and accuracy over temperature and power supply variations. It also features no pipeline delay, which is critical for real-time data processing systems where latency can be a concern.

The LTC1746IFW#PBF operates with a single 5V power supply, simplifying the power supply design and reducing the overall power consumption of the system. It also includes an internal reference and reference buffer, which minimizes the number of external components required and helps to reduce system cost and complexity.

With its differential input, the LTC1746IFW#PBF provides a high degree of noise immunity, making it suitable for noisy environments and for applications that demand a high dynamic range. The input range of the ADC can be adjusted to accommodate various signal amplitudes, providing flexibility in interfacing with different sensors and signal sources.

For digital interfacing, the LTC1746IFW#PBF features a parallel LVDS (Low-Voltage Differential Signaling) output, which supports high-speed data transfers while minimizing digital noise coupling into the analog signal path. This ensures that the integrity of the converted data is maintained even in electrically noisy environments.

Encapsulated in a 48-pin TSSOP package, the LTC1746IFW#PBF is designed to withstand industrial temperature ranges, from -40°C to +85°C. This robustness makes it suitable for deployment in harsh environmental conditions, ensuring reliable performance where it matters most.

In summary, the LTC1746IFW#PBF from Linear Technology is a versatile and reliable ADC solution that offers high-speed, high-precision data conversion for a variety of demanding applications. Its combination of speed, accuracy, and robustness makes it a prime choice for engineers looking to enhance the performance of their digital processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.0536 $81.0536
2+ $78.5207 $157.0414
3+ $75.9877 $227.9631
4+ $73.4548 $293.8192
5+ $65.8561 $329.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess