EN
  • EN
  • DE

LTC1747CFW

Part No LTC1747CFW
Manufacturer Linear Technology
Description 12-Bit, 80Msps Low Noise ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208032-LTC1747CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1747CFW CAD Model

Description

Linear Technology LTC1747CFW Product Overview

The LTC1747CFW from Linear Technology is a high-performance, 14-bit, 25Msps (mega samples per second) analog-to-digital converter (ADC) that provides exceptional accuracy and speed, making it an ideal choice for demanding applications such as medical imaging, communications, digital signal processing, and instrumentation. This ADC is part of Linear Technology's extensive range of data conversion products known for their reliability and precision.

Key Features

  • High Resolution: The LTC1747CFW offers a 14-bit resolution, ensuring fine detail in the analog signal conversion process, which is crucial for applications requiring high levels of accuracy.
  • Fast Sampling Rate: With a sampling rate of up to 25Msps, this ADC is capable of converting high-frequency analog signals without missing critical information, making it suitable for high-speed systems.
  • Low Power Consumption: Designed for efficiency, the LTC1747CFW consumes minimal power, which helps to reduce the overall power requirements of the system it is integrated into.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal variations, which is essential for high-precision measurements.
  • No Missing Codes: Guaranteed no missing codes over temperature, the LTC1747CFW ensures that the digital output accurately represents the analog input signal across the entire operating range.
  • Flexible Supply Voltage: It operates with a 5V analog supply and a 3.3V to 5V digital supply, offering flexibility in various system designs.

Applications

The LTC1747CFW is versatile and can be used in a variety of high-speed data acquisition systems. Its robust design and high-speed capabilities make it particularly well-suited for:

  • Medical Imaging Systems
  • Wireless and Wired Communications
  • Digital Signal Processing
  • Test Equipment
  • Instrumentation

Conclusion

The LTC1747CFW from Linear Technology stands out as a premium choice for system designers who require a high-speed, high-resolution ADC. Its combination of speed, precision, and low power consumption makes it an invaluable component in creating sophisticated electronic systems that demand the utmost in performance and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.8627 $111.7254
3+ $45.8362 $137.5086
4+ $44.4040 $177.6160
6+ $42.9718 $257.8308
7+ $41.5396 $290.7772
10+ $37.2418 $372.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess