EN
  • EN
  • DE

LTC1749IFW

Part No LTC1749IFW
Manufacturer Linear Technology
Description 12-Bit, 80Msps Wide Bandwidth ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208036-LTC1749IFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1749IFW CAD Model

Description

The LTC1749IFW from Linear Technology is a high-performance, 14-bit, 65Msps analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for demanding applications. This advanced ADC is part of Linear's extensive range of data conversion products, tailored to meet the precise needs of signal processing in communication systems, medical equipment, and industrial instrumentation.

Key Features

  • High Resolution: The 14-bit resolution of the LTC1749IFW ensures fine quantization levels, resulting in high-fidelity digital representations of analog signals.
  • Fast Sampling Rate: With a sampling rate of up to 65Msps (mega samples per second), this ADC is capable of converting high-frequency signals without losing detail, making it ideal for high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1749IFW maintains excellent performance while minimizing power draw, suitable for power-sensitive designs.
  • Wide Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal frequencies, providing flexibility in system design.
  • Differential Inputs: Differential input capability enhances noise immunity and allows for accurate data capture in noisy environments.
  • No Missing Codes: Guaranteed performance with no missing codes over temperature ensures reliable and consistent operation.
  • Programmable Input Range: The LTC1749IFW offers a programmable input range, giving designers control over the dynamic range of the conversion process.
  • CMOS or LVDS Digital Outputs: Users can choose between CMOS or LVDS outputs, providing flexibility in interfacing with various digital systems.

Applications

The LTC1749IFW is suited for a range of applications where precision and speed are critical. These include:

  • Telecommunications
  • Imaging Systems
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Digital Signal Processing

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1749IFW is no exception. The device is built to meet high standards of performance and reliability, ensuring long-term stability and operation in a variety of conditions.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess