EN
  • EN
  • DE

LTC1753CG#TRPBF

Part No LTC1753CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR PENT III 20SSOP / DC/DC Cntrlr Single-OUT Step Down 350kHz 20-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Controller, Intel Pentium III
Voltage - Input 5V
Number of Outputs 1
Voltage - Output 1.3 V ~ 3.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 782213-LTC1753CG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1753
Introduction Date March 29, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1753CG#TRPBF CAD Model

Description

Product Overview: LTC1753CG#TRPBF from Linear Technology

The LTC1753CG#TRPBF is a high-performance, integrated circuit designed by Linear Technology, now part of Analog Devices, renowned for their precision engineering in the field of analog and power management technology. This component is specifically tailored for demanding applications that require fast and accurate data conversion and signal processing.

Key Features

  • High-Speed Operation: The LTC1753CG#TRPBF is designed for rapid data processing, making it suitable for high-speed applications where timing is critical.
  • Precision: With Linear Technology's commitment to accuracy, this product delivers precise results, ensuring reliability and consistency in its performance.
  • Efficiency: The power efficiency of this IC minimizes energy consumption, which is crucial for battery-powered or energy-sensitive devices.
  • Integration: As an integrated circuit, the LTC1753CG#TRPBF combines multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Robustness: Built to withstand challenging conditions, this product is suitable for industrial-grade applications that require a robust and durable component.

Applications

The LTC1753CG#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • Automotive systems

Technical Specifications

The technical specifications of the LTC1753CG#TRPBF include a wide operating temperature range, compatibility with various signal inputs, and a compact package that makes it suitable for space-constrained applications. Its reliability is further assured by Linear Technology's rigorous testing and quality control processes.

Conclusion

In conclusion, the LTC1753CG#TRPBF from Linear Technology is a testament to the company's dedication to producing high-quality, reliable, and efficient components. Whether for industrial, medical, automotive, or telecommunications use, this integrated circuit stands out for its precision, speed, and integration capabilities, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2038 $51.2608
39+ $2.6287 $102.5193
59+ $2.5466 $150.2494
82+ $2.4644 $202.0808
105+ $2.3823 $250.1415
141+ $2.1359 $301.1619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,461 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess