EN
  • EN
  • DE

EMC1182-A-AC3

Part No EMC1182-A-AC3
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8TDFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number EMC1182
Standard Package 98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342874-EMC1182-A-AC3
Ultra Librarian 3D Model Ultra Librarian EMC1182-A-AC3 CAD Model

Description

Microchip Technology EMC1182-A-AC3 Product Overview

The EMC1182-A-AC3 is a high-performance, dual-channel temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to deliver precise temperature monitoring, this device is an ideal solution for advanced computer systems, power supplies, and other thermally sensitive electronic applications.

Key Features

  • Dual-Channel Sensing: The EMC1182-A-AC3 is equipped with one local (on-die) temperature sensor and one remote diode channel, enabling it to monitor the temperature of both the device itself and a remote thermal diode with high accuracy.
  • High Accuracy: With the ability to measure temperature with an accuracy of ±1°C for the local sensor and ±1°C to ±3°C for the remote sensor, this device ensures reliable temperature readings critical for system performance and safety.
  • Programmable Resolution: The temperature sensor offers programmable resolution settings for the remote channel, ranging from 0.125°C to 0.0625°C, allowing for fine-tuning based on specific application needs.
  • SMBus Interface: Communication is facilitated through an industry-standard System Management Bus (SMBus) interface, providing easy integration with existing system architectures.
  • Extended Temperature Range: The EMC1182-A-AC3 operates over a wide temperature range, making it suitable for various environments and applications.

Applications

The EMC1182-A-AC3 is versatile and can be used in a range of applications, such as:

  • Desktop and Notebook Computers
  • Embedded Systems
  • Industrial PCs
  • Telecommunication Equipment
  • Thermal Management Systems

Technical Specifications

The device comes in a small 8-pin MSOP (Micro Small Outline Package) that is RoHS compliant, ensuring adherence to environmental standards. It requires a supply voltage of 3.0V to 3.6V, making it compatible with most low-power systems. The EMC1182-A-AC3 also features an active-low ALERT output, which can be configured to signal an interrupt when temperatures exceed programmed limits, providing an additional layer of system protection.

For developers and system integrators looking for a reliable temperature monitoring solution, the EMC1182-A-AC3 from Microchip Technology offers a blend of performance, precision, and ease of use that can help maintain system stability and extend product lifetimes.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess