EN
  • EN
  • DE

LTC1757-1EMS8

Part No LTC1757-1EMS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303184-LTC1757-1EMS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1757-1EMS8 CAD Model

Description

Linear Technology LTC1757-1EMS8

The LTC1757-1EMS8 is a high-performance, single-chip smart card interface from Linear Technology, designed to provide a complete interface solution for smart card applications. This compact, integrated circuit is housed in an MSOP-8 (EMS8) package, offering a space-efficient footprint for embedded systems. It is tailored to meet the requirements of ISO 7816 and GSM 11.11 specifications, ensuring compatibility with a wide range of smart card standards.

Featuring an adjustable card supply voltage, the LTC1757-1EMS8 can accommodate the needs of various smart cards by providing selectable output voltages of 3V or 5V. This flexibility ensures that the device can interface with both current and future smart card technologies. The built-in voltage regulator maintains a stable supply, safeguarding the sensitive smart card electronics against fluctuations in the input voltage.

One of the key features of the LTC1757-1EMS8 is its integrated level shifters. These allow for seamless communication between the smart card's low voltage interface and the higher voltage systems commonly used in microprocessors and microcontrollers. This capability simplifies system design by eliminating the need for external level-shifting components.

The device also incorporates multiple protection mechanisms, including current limiting, short-circuit protection, and thermal shutdown. These features ensure that both the smart card and the interface circuit are protected from electrical mishaps, such as overcurrent conditions or overheating, enhancing system reliability and longevity.

In addition to its robust protection features, the LTC1757-1EMS8 includes a card detection input that allows the system to detect the presence or absence of a smart card. This input can be used to activate the interface circuitry only when a card is inserted, conserving power in portable applications.

Overall, the LTC1757-1EMS8 from Linear Technology provides a secure, reliable, and easy-to-use interface for smart card applications. Its compact size, flexibility, and built-in safety features make it an ideal choice for designers looking to incorporate smart card technology into their products, whether for telecommunications, banking, or secure access control systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess