EN
  • EN
  • DE

LTC1758-2EMS TR

Part No LTC1758-2EMS TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 303188-LTC1758-2EMS TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1758-2EMS TR CAD Model

Description

Product Overview: LTC1758-2EMS TR

The LTC1758-2EMS TR from Linear Technology is a high-performance, single-cell lithium-ion (Li-ion) battery charger designed to provide efficient and safe charging for portable electronic devices. This sophisticated integrated circuit (IC) is specifically engineered to deliver precise control over the charging process, ensuring that the battery is charged quickly and to its maximum capacity without risking damage or reducing its lifespan.

Key Features

  • Precision Charging: The LTC1758-2EMS TR offers a high-accuracy voltage regulation system that ensures the battery is charged to its precise voltage requirements. This is crucial for maintaining the health and longevity of Li-ion batteries.
  • Programmable Charge Current: Users can program the charge current up to 2A through a single resistor, providing flexibility to match the charging profile to the specific needs of the battery and application.
  • Thermal Regulation: This charger incorporates thermal feedback, which regulates the charge current to limit the temperature rise during operation. This feature protects both the charger and the battery from overheating.
  • Charge Status Output: The LTC1758-2EMS TR includes a charge status output that can be used to drive an external LED, providing visual feedback on the charging process.
  • Automatic Recharge: Once the charging process is complete, the IC will automatically initiate a recharge cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged.
  • Small Form Factor: The device is available in a compact 10-lead MSOP package, making it suitable for space-constrained applications.

Applications

This versatile charger is ideal for a wide range of portable applications, including:

  • Smartphones and tablets
  • Digital cameras
  • Portable media players
  • Handheld gaming devices
  • Bluetooth headsets and accessories

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1758-2EMS TR is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring that it can withstand the demands of everyday use in various consumer electronics.

Ordering Information

The product is available in tape and reel format, denoted by the TR suffix, facilitating easy integration into automated manufacturing processes. This feature is particularly beneficial for high-volume production environments.

With its advanced features and reliable performance, the LTC1758-2EMS TR from Linear Technology stands out as a superior choice for designers looking to incorporate a safe and efficient charging solution into their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess