EN
  • EN
  • DE

LTC3733CUHF-1

Part No LTC3733CUHF-1
Manufacturer Linear Technology
Description 3-Phase, Buck Controllers for AMD CPUs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208875-LTC3733CUHF-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3733CUHF-1 CAD Model

Description

LTC3733CUHF-1: High-Performance, 3-Phase Synchronous Step-Down Switching Regulator Controller

The LTC3733CUHF-1 is a cutting-edge, 3-phase synchronous step-down switching regulator controller designed and manufactured by Linear Technology. This powerful component is engineered to address the needs of high-performance power conversion in modern electronic systems. With its advanced design, the LTC3733CUHF-1 ensures efficient power management, making it an ideal choice for applications requiring precise voltage regulation and high current capabilities.

This controller operates over an input voltage range of 4.5V to 36V, making it versatile for a wide array of power sources. It can produce an output voltage as low as 0.6V, which is essential for the latest low-voltage power rails found in cutting-edge digital circuits. The LTC3733CUHF-1 utilizes a 3-phase operation that significantly reduces the required input and output capacitance and allows for a smaller, more cost-effective solution compared to single-phase designs.

One of the standout features of the LTC3733CUHF-1 is its robust current sensing and channel-current balancing. This ensures that power is distributed evenly among the phases, enhancing performance and extending the life of the regulator. The device also boasts excellent transient response, a critical factor in maintaining voltage stability during rapid load changes, which is common in high-performance computing and communication applications.

The LTC3733CUHF-1 is equipped with a range of protective features to ensure reliable operation under adverse conditions. These include overvoltage protection, undervoltage lockout, and thermal shutdown. Additionally, the controller supports selectable operating frequencies up to 2MHz, allowing designers to optimize the size and response of the external components.

Housed in a compact QFN-38 package, the LTC3733CUHF-1 is designed for space-constrained applications while still delivering robust power management capabilities. Whether used in telecommunications, data processing, or high-density power systems, the LTC3733CUHF-1 provides a high-efficiency solution that meets the rigorous demands of today's technology.

With its combination of efficiency, precision, and compact design, the LTC3733CUHF-1 from Linear Technology stands out as a superior choice for designers looking to enhance the performance and reliability of their power regulation systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3710 $68.2260
13+ $9.3301 $121.2913
20+ $9.0379 $180.7580
27+ $8.7468 $236.1636
35+ $8.4558 $295.9530
46+ $7.5803 $348.6938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess