EN
  • EN
  • DE

LTC1760CFW

Part No LTC1760CFW
Manufacturer Linear Technology
Description Dual Smart Battery System Manager
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208053-LTC1760CFW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1760CFW CAD Model

Description

Linear Technology LTC1760CFW Smart Battery Charger Controller

The LTC1760CFW from Linear Technology is an advanced Smart Battery System (SBS) compliant dual battery charger controller designed to manage the charging process of two separate smart batteries. This sophisticated integrated circuit (IC) offers a compact and efficient solution for portable devices that require the use of multiple batteries, such as laptops, medical equipment, and backup power systems.

With its wide input voltage range, the LTC1760CFW can operate with various power supplies, making it a versatile choice for different charging environments. The device supports simultaneous and independent charging of two batteries, ensuring that both batteries are optimally charged without cross-interference. This feature is particularly beneficial for applications that demand uninterrupted power supply and quick battery swaps.

The LTC1760CFW boasts several key features that enhance its performance and reliability. It incorporates a high-efficiency, synchronous buck converter design, which maximizes power transfer while minimizing heat generation. Additionally, the charger controller includes precision current sensing to ensure accurate control of the charge current to each battery.

Safety is a paramount concern in battery charging, and the LTC1760CFW addresses this by offering a comprehensive suite of protection features. It includes overvoltage, undervoltage, and overcurrent protection, safeguarding both the batteries and the charging system from potential damage. Furthermore, the device has an automatic shutdown feature that activates in the event of abnormal conditions, providing an additional layer of security.

Communication with the smart batteries occurs through an SMBus interface, enabling the LTC1760CFW to access battery status information and to control the charging process based on the specific requirements of each battery. This communication capability allows for intelligent charging strategies that can prolong battery life and optimize charging times.

Overall, the LTC1760CFW from Linear Technology is a highly integrated and feature-rich battery charger controller that brings reliability, efficiency, and intelligence to dual battery charging applications. Its robust design and comprehensive feature set make it an ideal choice for designers looking to implement smart battery management in their portable and backup power solutions.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7142 $53.1426
7+ $16.5714 $115.9998
10+ $16.0000 $160.0000
14+ $14.8571 $207.9994
18+ $14.2857 $257.1426
22+ $13.7143 $301.7146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,644 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess