EN
  • EN
  • DE

STGW30NC60W

Part No STGW30NC60W
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 30A - 600V - TO-247 Ultra FAST Switching PowerMESH IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 60A
Current - Collector Pulsed (Icm) 150A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 200W
Switching Energy 305μJ (on), 181μJ (off)
Input Type Standard
Gate Charge 102nC
Td (on/off) @ 25°C 29.5ns/118ns
Test Condition 390V, 20A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 1261043-STGW30NC60W
Manufacturer Homepage www.st.com
Family Name STGW30NC60W
Introduction Date July 28, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGW30NC60W CAD Model

Description

STGW30NC60W - IGBT from STMicroelectronics

The STGW30NC60W is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, designed for a wide range of high power switching applications. This IGBT combines the simple gate-drive characteristics of MOSFETs with the high-current and low-saturation-voltage capability of bipolar transistors.

Key Features

  • High Voltage Capability: The STGW30NC60W is rated for a maximum collector-emitter voltage of 600V, making it suitable for applications that require high voltage operation.
  • High Speed Switching: It features a fast switching speed, which is essential for efficiency and reliability in applications such as motor control, inverters, and power supplies.
  • Low On-Voltage Drop (Vce(on)): The device offers a low on-voltage drop to enhance power efficiency, which is critical in reducing heat dissipation and improving system performance.
  • High Current Rating: With a continuous collector current rating of 30A, the STGW30NC60W can handle high current loads, making it ideal for a variety of demanding applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of a fast and soft recovery anti-parallel diode ensures efficient operation during the switching phase, which is particularly important in inductive load applications.

Applications

The versatility of the STGW30NC60W allows it to be used in a broad range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • High-performance AC and DC motor drives
  • Power factor correction circuits
  • Switched Mode Power Supplies (SMPS)
  • Welding equipment
  • Inductive heating
  • Resonant converters

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the STGW30NC60W is no exception. It is designed to meet the stringent requirements of industrial applications and is characterized by its robustness and longevity.

Conclusion

The STGW30NC60W IGBT from STMicroelectronics is an excellent choice for designers who require a high-performing, efficient, and reliable component for their high-power switching applications. Its combination of high voltage capability, fast switching, and low power dissipation makes it a valuable part of any power management solution.

You May Also Be Interested in

IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,840 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess