EN
  • EN
  • DE

LTC1771IS8

Part No LTC1771IS8
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down DC/DC Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208055-LTC1771IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1771IS8 CAD Model

Description

LTC1771IS8 High Efficiency, Low Noise Step-Down DC/DC Controller

The LTC1771IS8 is a versatile, high performance step-down DC/DC controller from Linear Technology designed to deliver a compact and efficient power management solution. This controller operates over a wide input voltage range, making it suitable for a variety of applications, from automotive and industrial systems to battery-powered devices.

One of the standout features of the LTC1771IS8 is its high efficiency, which can reach up to 94%. This is achieved through the use of a constant frequency, current mode architecture, which provides excellent line and load regulation. Additionally, the device's low quiescent current (only 110μA) contributes to its efficiency, making it ideal for battery-operated systems where power conservation is critical.

The LTC1771IS8 is housed in a compact 8-lead SO package, which allows for a small footprint on the PCB. Despite its small size, it is capable of delivering substantial power output with the addition of an external power MOSFET. The controller supports a wide range of output voltages, which can be set by the user through a voltage divider.

With its wide input voltage range of 2.5V to 9.8V, the LTC1771IS8 can accommodate various sources, including single-cell to multi-cell batteries or regulated 5V and 12V power rails. The device also features a powerful 1.25A gate driver, which ensures that the external MOSFET switches efficiently, further enhancing the overall efficiency of the power supply.

Protection features of the LTC1771IS8 include cycle-by-cycle current limiting and thermal shutdown, which safeguard the device and the system in adverse conditions. The controller also offers a shutdown mode that reduces the supply current to 10μA, providing an additional level of power conservation.

The LTC1771IS8's versatility is further enhanced by its ability to operate in Burst Mode® operation, which improves efficiency at light loads, and its capability to synchronize to an external clock, which minimizes interference in noise-sensitive applications.

In summary, the LTC1771IS8 from Linear Technology is a robust, efficient, and flexible solution for a wide array of power management applications. Its high efficiency, low noise operation, and comprehensive protection features make it a prime choice for designers looking to optimize performance while maintaining a compact system footprint.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0543 $60.8145
35+ $3.3266 $116.4310
54+ $3.2226 $174.0204
75+ $3.1187 $233.9025
96+ $3.0147 $289.4112
129+ $2.7029 $348.6741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess