EN
  • EN
  • DE

PT6311N

Part No PT6311N
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 15.5V / Non-Isolated PoL Module DC DC Converter 1 Output 15.5V 2A 19.5V - 38V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6310
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 19.5V
Voltage - Input (Max) 38V
Voltage - Output 1 15.5V
Current - Output (Max) 2A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 87%
Mounting Type Through Hole
Package / Case 12-SIP Module
Base Product Number PT6311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT6311N-NDR
Standard Package 12
Win Source Part Number 1086251-PT6311N
Ultra Librarian 3D Model Ultra Librarian PT6311N CAD Model

Description

Introducing the PT6311N from Texas Instruments

The PT6311N is an advanced, high-performance product from Texas Instruments (TI), a leader in semiconductor design and manufacturing. The PT6311N is designed to cater to a wide array of applications, making it a versatile addition to any electronic project or product.

At its core, the PT6311N is a VFD (Vacuum Fluorescent Display) driver/controller that is ideal for use in consumer electronics, particularly in audio/video equipment, set-top boxes, and car dashboard displays. Its primary function is to provide a simple and effective way to control and drive VFD panels, which are known for their bright, high-contrast displays.

This driver/controller stands out with its built-in memory and character generator, which allows for easy display of numbers, letters, and symbols without the need for an external microcontroller to handle these tasks. The PT6311N supports multiple display modes and can drive up to 11 grid outputs and 16 segment outputs, making it suitable for a wide range of display configurations.

The PT6311N is also user-friendly, thanks to its serial interface for data input, which simplifies the connection to microprocessors and reduces the number of I/O pins required. This feature is particularly beneficial in systems where I/O pin availability is limited.

Additionally, the PT6311N offers a dimming circuit, which allows the brightness of the display to be adjusted to suit various lighting conditions, enhancing the user experience. The device operates over a wide supply voltage range, ensuring compatibility with different system power supplies and making it easy to integrate into a variety of designs.

With its robust design and reliability, the PT6311N from Texas Instruments is an excellent choice for developers and manufacturers seeking a high-quality VFD driver/controller. Its integration into your product will ensure a seamless and visually appealing user interface, contributing to the overall value and appeal of your electronic offerings.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for assistance with your project needs.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess