The LTC1772BES6#PBF is a high-performance, constant frequency, current mode PWM step-down DC/DC controller from Linear Technology. This compact and efficient controller is designed to drive a power MOSFET at switching frequencies up to 1MHz, making it an ideal choice for portable and space-constrained applications requiring efficient power management.
Key Features:
- High Frequency Operation: Capable of operating at up to 1MHz, allowing for smaller external components and reduced board space.
- Low Quiescent Current: The LTC1772BES6#PBF features a low quiescent current of 120µA, which is beneficial for battery-powered devices, enhancing their run-time.
- Wide Input Voltage Range: This controller supports an input voltage range from 2.65V to 9.8V, accommodating a variety of power sources.
- Stable with Low ESR Ceramic Capacitors: Stability with ceramic output capacitors provides improved transient response and lowers output ripple.
- Burst Mode® Operation: Offers high efficiency at low output currents, which is critical for extending battery life in portable applications.
- Current Mode Control: Provides excellent line and load transient response and cycle-by-cycle overcurrent protection.
- Thermally Enhanced ThinSOT™ Package: Ensures efficient thermal management within a small footprint.
Applications:
The LTC1772BES6#PBF is suitable for a wide range of applications, particularly where power efficiency and space are at a premium. These include:
- Portable Electronics
- Wireless and DSL Modems
- Digital Cameras and MP3 Players
- GPS Receivers
- Point-of-Load Converters
Product Specifications:
| Parameter |
Value |
| Part Number |
LTC1772BES6#PBF |
| Package |
ThinSOT-6 |
| Switching Frequency |
Up to 1MHz |
| Input Voltage Range |
2.65V to 9.8V |
| Quiescent Current |
120µA |
Overall, the LTC1772BES6#PBF from Linear Technology is a robust and versatile DC/DC controller that provides a compact, efficient, and high-performance solution for a wide array of power management needs.