EN
  • EN
  • DE

LTC3731CG#TRPBF

Part No LTC3731CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 3.8 V to 7 V
Frequency - Switching 225kHz to 680kHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-SSOP
Win Source Part Number 303398-LTC3731CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3731CG#TRPBF CAD Model

Description

The LTC3731CG#TRPBF is a high-performance, synchronous step-down switching regulator controller designed and manufactured by Linear Technology (now part of Analog Devices). This advanced power management IC is engineered to meet the rigorous requirements of complex and power-sensitive applications, including telecommunications, networking equipment, and industrial systems.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4V to 36V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to industrial power rails.
  • High Output Current: While the LTC3731CG#TRPBF itself does not deliver current, it controls external MOSFETs to deliver high output currents to the load, suitable for high power applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 500kHz, allowing flexibility in balancing efficiency and component size.
  • Current Mode Operation: The device uses current mode control for excellent line and load transient response.
  • Opti-Loop® Compensation: This feature minimizes the output voltage overshoot and the loop compensation design effort.
  • Phase-Lockable Fixed Frequency: It can be synchronized to an external clock ranging from 250kHz to 410kHz.
  • Robust Protection Features: Includes overvoltage protection, undervoltage lockout, and thermal shutdown for safe operation under abnormal conditions.

Package and Availability

The LTC3731CG#TRPBF comes in a compact 36-lead SSOP package, which offers a space-efficient solution for densely packed circuit boards. The part number ending with 'TRPBF' indicates that the product is provided in tape and reel packaging, which is ideal for automated assembly processes, and the 'PBF' suffix denotes a lead-free composition, compliant with RoHS standards.

Applications

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Computing Power Supplies
  • High-Density Distributed Power Systems

The LTC3731CG#TRPBF is a testament to Linear Technology's commitment to providing innovative solutions for power management challenges, offering a blend of performance, flexibility, and reliability for today's demanding electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8753 $58.5036
29+ $3.9998 $115.9942
45+ $3.8750 $174.3750
62+ $3.7503 $232.5186
80+ $3.6255 $290.0400
107+ $3.2502 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess