EN
  • EN
  • DE

LTC1701BES5#TRPBF

Part No LTC1701BES5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 5V
Output Current 500mA
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 131670-LTC1701BES5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1701BES5#TRPBF CAD Model

Description

The LTC1701BES5#TRPBF is a high-performance, monolithic synchronous step-down DC/DC converter designed by Linear Technology. It is engineered to provide efficient power management and conversion for a variety of applications, including portable devices, networking equipment, and industrial systems. This compact and reliable component is a testament to Linear Technology's commitment to offering advanced solutions for power regulation challenges.

Key Features:

  • High Efficiency: The LTC1701BES5#TRPBF boasts a high efficiency rate, which minimizes power loss during conversion and extends battery life in portable applications.
  • Wide Input Voltage Range: This converter operates over a broad input voltage range, accommodating various supply levels and ensuring versatility across different applications.
  • Adjustable Output Voltage: Users can set the output voltage to meet specific requirements, providing flexibility and precision for targeted voltage-sensitive components.
  • Low Quiescent Current: Its low quiescent current helps in reducing standby power consumption, making it ideal for battery-powered devices.
  • High-Frequency Operation: The device's high switching frequency allows for the use of small, low-cost external components, reducing overall solution size and cost.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, enhancing reliability and longevity.
  • Lead-Free and RoHS Compliant: The LTC1701BES5#TRPBF adheres to environmental regulations, making it suitable for eco-friendly products and markets with strict environmental compliance requirements.

Applications:

  • Portable Electronics
  • Wireless and DSL Modems
  • PDAs and Handheld Devices
  • GPS Receivers
  • Networking Equipment and Routers
  • Industrial Instruments

The LTC1701BES5#TRPBF is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its advanced design ensures that it delivers stable and efficient power conversion, which is critical for maintaining performance and extending the operational life of the end product. Whether for personal electronics or industrial machinery, the LTC1701BES5#TRPBF is a reliable power solution that offers a combination of high efficiency, flexibility, and protection.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2633 $57.8963
27+ $4.3185 $116.5995
42+ $4.1834 $175.7028
58+ $4.0483 $234.8014
74+ $3.9143 $289.6582
99+ $3.5089 $347.3811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess