Linear Technology LTC1772BHS6 Step-Down Controller
The LTC1772BHS6 from Linear Technology is a highly efficient, Constant Frequency, Current Mode Step-Down Controller that is designed to make the most of battery life in portable devices. This compact component is housed in a small TSOT-23 package, making it an ideal choice for space-constrained applications.
Boasting a wide input voltage range of 2.65V to 9.8V, the LTC1772BHS6 can accommodate a variety of power sources, from single-cell Li-Ion batteries to multi-cell alkaline or NiMH batteries. Its ability to maintain a constant switching frequency of 550kHz allows for a good balance between efficiency and component size, enabling the use of smaller, lower cost inductors and capacitors.
The LTC1772BHS6 utilizes a current mode control architecture which provides excellent line and load transient response. This feature, along with its low quiescent current of only 70µA, makes it an excellent choice for battery-powered devices where extended run time is crucial. Its Burst Mode operation reduces quiescent current to just 25µA during light load conditions, further extending battery life.
Other notable features include a low dropout operation, which allows the output voltage to be maintained even when the input voltage drops close to the output voltage, and a shutdown mode that reduces supply current to just 1µA, providing an additional power-saving mode for extended battery life during periods of inactivity.
The LTC1772BHS6 also provides comprehensive protection features such as overvoltage protection, undervoltage lockout, and a soft-start capability to limit inrush current during startup. These features ensure a reliable and stable operation under various conditions, safeguarding both the device and the end application.
In summary, the LTC1772BHS6 is a versatile, high-performance step-down controller that offers a compact solution for portable devices requiring efficient power management. With its advanced features and robust protection mechanisms, it stands out as an excellent choice for designers looking to optimize power consumption and extend battery life in their products.