EN
  • EN
  • DE

LTC1772IS6#TRPBF

Part No LTC1772IS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5 V to 9.8 V
Frequency - Switching 550kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 115691-LTC1772IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1772IS6#TRPBF CAD Model

Description

The LTC1772IS6#TRPBF is a high-performance constant frequency, current mode pulse width modulation (PWM) step-down DC/DC controller manufactured by Linear Technology. This compact and efficient controller is designed to make the most out of battery life in portable devices, while also being suitable for a wide range of other applications such as telecom systems, networking equipment, and industrial controls.

Operating from a supply voltage ranging from 2.65V to 9.8V, the LTC1772IS6#TRPBF is versatile in its applications, allowing it to be used in systems with varying power requirements. Its constant frequency operation is user-programmable from 200kHz to 2.4MHz, which provides flexibility in choosing the external components, thereby optimizing the size and response characteristics of the power supply.

The device features a low quiescent current, which enhances its efficiency and makes it an ideal choice for battery-operated systems. It also boasts a low dropout operation, a feature that allows the output voltage to be maintained even when the input voltage drops close to the output voltage, maximizing the usable range of the battery voltage.

The LTC1772IS6#TRPBF incorporates a range of protective features, including overcurrent and overvoltage protection, which safeguard the device and the system it controls against adverse conditions. Additionally, it has a shutdown mode that reduces the supply current to just 10µA, further preserving battery life when the device is not in active use.

Packaged in a compact TSOT-23 package, the LTC1772IS6#TRPBF is designed for space-constrained applications. It is also available in tape and reel form, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

In summary, the LTC1772IS6#TRPBF from Linear Technology is a sophisticated, efficient, and reliable solution for managing DC power supplies in a wide variety of applications. Its advanced features and compact form factor make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8325 $57.9900
30+ $3.9651 $118.9530
46+ $3.8415 $176.7090
63+ $3.7179 $234.2277
81+ $3.5944 $291.1464
108+ $3.2225 $348.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess