EN
  • EN
  • DE

LTC1785IS8#PBF

Part No LTC1785IS8#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828620-LTC1785IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1785IS8#PBF CAD Model

Description

LTC1785IS8#PBF - Robust RS485/RS422 Transceiver from Linear Technology

The LTC1785IS8#PBF is a high-performance, low-power transceiver for RS485 and RS422 communication from Linear Technology, designed to provide reliable data transmission in harsh industrial environments. This device is part of Linear Technology's robust line of transceivers that emphasize signal integrity, noise immunity, and long-term reliability.

Key Features

  • Integrated Protection: The LTC1785IS8#PBF comes with built-in protection features that safeguard the transceiver against over-voltage and fault conditions. It is designed to withstand electrostatic discharge (ESD) events, which makes it suitable for use in applications where electrical noise and transient voltages are a concern.
  • High Data Rates: This transceiver supports data rates up to 2.5 Mbps, allowing for high-speed communication that is essential in modern industrial applications where quick data exchange is critical.
  • Low Power Operation: With its low operating current, the LTC1785IS8#PBF is an excellent choice for power-sensitive applications. Its power-saving features ensure efficient use of energy without compromising performance.
  • Differential Bus Topology: The device uses a differential bus topology, which provides robust communication over long cable runs and in the presence of common-mode noise that can be found in industrial settings.
  • Extended Temperature Range: The LTC1785IS8#PBF is designed to operate over a wide temperature range of -40°C to 85°C, making it suitable for outdoor installations and other environments with temperature extremes.
  • Fail-Safe Features: It includes fail-safe features that ensure a known output state (high) on the receiver (Rx) output when the inputs are open, shorted, or idle, thereby enhancing the reliability of the communication system.

Applications

The LTC1785IS8#PBF is ideal for a variety of applications in the industrial domain, including factory automation, HVAC control systems, and networked communication between sensors and actuators. Its robust design also makes it suitable for use in automotive environments, medical equipment, and other applications requiring high reliability and protection against electrical disturbances.

Packaging and Quality

Enclosed in an 8-lead SOIC package, the LTC1785IS8#PBF is compact and suitable for space-constrained applications. Linear Technology ensures that their products meet high-quality standards, and this transceiver is no exception, providing dependable performance for mission-critical systems.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess