Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Programmable Timers and Oscillators
Manufacturer Linear Technology
Win Source Part Number 303204-LTC1791IS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1791IS CAD Model

Description

Linear Technology's LTC1791IS: High-Speed RS485/RS422 Transceiver

The LTC1791IS from Linear Technology is a robust, high-speed RS485/RS422 transceiver designed to meet the demanding requirements of industrial communication systems. This device is capable of operating at data rates up to 52Mbps, making it an excellent choice for applications that require fast and reliable data transfer over long distances.

Constructed with advanced CMOS technology, the LTC1791IS offers low power consumption while maintaining high performance. It operates from a single 5V supply and features a low supply current of 8mA, which is reduced to less than 10μA in shutdown mode, thus ensuring energy-efficient operation in various applications.

The LTC1791IS is characterized by its half-duplex communication capability, which allows it to transmit and receive data on a single pair of wires, one at a time. This feature, along with its fail-safe high impedance receiver input, ensures a logic-high receiver output when inputs are open, shorted, or idle, providing a high degree of reliability in the communication system.

One of the key advantages of the LTC1791IS is its enhanced ESD protection. It can withstand electrostatic discharges up to ±15kV, ensuring robust performance in environments prone to ESD events. The device also includes thermal shutdown protection, which prevents damage from overheating.

The LTC1791IS comes in an industry-standard 14-pin narrow SOIC package, which makes it compatible with many existing designs and easy to integrate into new projects. Its operating temperature range of -40°C to 85°C allows it to function reliably in a wide range of environmental conditions.

With features like driver differential output voltage of 2.5V and receiver input sensitivity of ±200mV, the LTC1791IS is ideal for high-speed data communications in industrial control systems, factory automation, fieldbus networks, and point-of-sale equipment. Its balanced transmission lines ensure reduced electromagnetic interference (EMI), making it a preferred choice for noise-sensitive applications.

In summary, the LTC1791IS from Linear Technology is a high-speed, low-power RS485/RS422 transceiver that delivers reliable performance and robust protection features, making it a top-tier choice for industrial communication solutions.

You May Also Be Interested in

Renesas Electronics America
General Purpose timers | IC OSC TIMER DUAL 1MHZ 14DIP
Need more? Email Us
ECAD model for ICM7556MJD
Texas Instruments
TPL5110 Nano-power System Timer for Power Gating | IC OSC PROG TIMER TSOT23-6
Lowest to $0.7182
ECAD model for TPL5110DDCR
Microchip Technology
MEMS OSC XO 133.3333MHZ CMOS SMD / 133.3333 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC1121CE1-133.3333
Cypress Semiconductor Corp
PROGRAMMABLE OSCILLATORS HIGH PE
Need more? Email Us
ECAD model for CY2X0137FLXCT
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD / 125 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for DSC1121CI2-125.0000
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 24DIP
Need more? Email Us
ECAD model for IP82C54
STMicroelectronics
LOW POWER SINGLE CMOS TIMERS | IC OSC SGL TIMER 2.7MHZ 8-SOIC
Need more? Email Us
ECAD model for TS555CD
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $7.5936
ECAD model for LTC6992CS6-3#TRMPBF
Maxim Integrated
Fixed And Programmable Timer/Counters | IC OSC COUNTER/TIMER 15MHZ 16DIP
Need more? Email Us
ECAD model for ICM7250IJE

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention